Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Differentiator :
- The HP 2530-24G Switch is a fully managed layer 2 switch with 24 10/100/1000 ports and 4 GbE SFP slots.
Ports : - (24) RJ-45 autosensing 10/100/1000 ports
- (4) fixed Gigabit Ethernet SFP ports
Memory and processor : - ARM9E @ 800 MHz
- 128 MB flash
- Packet buffer size: 1.5 MB dynamically allocated
- 256 MB DDR3 DIMM
Latency : - 100 Mb Latency: < 7.4 µs
- 1000 Mb Latency: < 2.3 µs
Throughput : up to 41.6 Mpps
Switching capacity : 56 Gbps
Stacking capabilities : Management features : - Imc - intelligent management center
- Command-line interface
- Web browser
- Configuration menu
- Out-of-band management (serial rs-232c or micro usb)
- Ieee 802.3 ethernet mib
- Repeater mib
- Ethernet interface mib
Dimensions and weight:
- Dimensions (W x D x H): 17.44 x 10 x 1.75 in (44.3 x 25.4 x 4.45 cm)
- Weight: 6.1 lb (2.77 kg)