NuPower Notebook Battery

NEWER MAKES YOUR MAC BETTER THAN NEW!

When high-performance, quality, and longevity are your battery upgrade criteria, NuPower is your answer. NuPower batteries are designed to meet and exceed factory specifications, so now you can listen to more music, watch more videos, and get more work done between recharges. To ensure your confidence and satisfaction, these highest-quality batteries are backed by free, award-winning US-based support and a one-year, 48-hour or less turnaround warranty.

A PERFECT-FIT SOLUTIONĀ®

NuPower batteries are engineered to perfectly complement the fit and finish of your MacĀ® notebook as well as offer full compatibility with applicable OEM sleep and power reduction modes.

NOTEBOOK BATTERY RECYCLING

Each new battery includes an informative battery recycling page that details the options you have for the disposal of your old battery.

POWERFUL AND RESPONSIBLE

Nupower Battery Upgrade Solutions Are Environmentally Responsible And Feature Rohs Certification To Be Free Of Lead, Mercury, Cadmium, Pbbs, And Pbde. We Also Offer A Comprehensive Recycling Program For Your Old Battery, As Well As An Industry-Leading 1-Year Warranty.

Manufacturer Part Number
NWTBAP89MBA37
EAN/UPC
0811643013476,811643013476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Specs:

  • MacBookAir2,1 | 1.6GHz, 1.86GHz, 2.13GHz
  • MacBookAir1,1 | 1.6GHz, 1.8GHz
  • Aluminum external finish seamlessly complements MacBook body
  • Lithium-ion technology
  • 37 watt-hour
  • RoHS certified: free of lead, mercury, cadmium, PBBs, and PBDE
  • 1 Year NewerTech Laptop Battery Limited Warranty