EVO 5000W Monoblock, Class D Amplifier

Drive your in-vehicle audio system with the Sound Storm EVO5000.1 Monoblock Class D Amplifier. This powerful 1-Ohm stable Amplifier features 5000 Watts Max Power with a MOSFET power supply to pump out your tunes. Customize the sound with Variable Low Pass Crossover, Bass Boost and Subsonic Filter. Get powerful Bass with the Remote Subwoofer Control. For double the performance and power, strap on another EVO5000.1 for a total power of 10000 Watts @2-Ohms. The EVO Series offers visually and sonically stunning Amplifiers built to deliver outstanding performance and immense power for incredible fidelity and flexibility. Shift your music into high gear with the Sound Storm EVO5000.1

Manufacturer Part Number
EVO5000.1
EAN/UPC
0791489120494,791489120494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class D
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|5000 Watts
Peak Power @ 1 ohm|5000Watts x1
Peak Power @ 2 ohm|2500Watts x1
RMS Power @ 4 ohm|938Watts x1
Strapped Power bridged @ 2 ohm|10000 Watts
Speaker Impedance|1 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|100 dB
Frequency Response|15Hz to500Hz±1 dB
RCA Inputs|2 Channel
Pre Amp Outputs|2 Channel
Low Pass Filter|50Hz to150Hz
Subsonic Filter|15Hz to40Hz
Bass Boost|Variable0to18dB
Phase Control|0to180°
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Strappable|Yes
Thermal/Overload/Short Protection|Yes
Length|19.09"
Width|10"
Height|2.3"