Cabinet Cooler, 40 CFM, 220V

Cabinet cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns, and entertainment centers. Thermostatically controlled to operate only when needed to extend fan life and minimize dust, this quiet-cooling device features an aesthetically designed vent that can be painted to match its environment. Dual version includes 2 fans driven by a single thermostat and single power supply.

Manufacturer Part Number
ICAB-COOL-2
EAN/UPC
0656747143014,656747143014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black

Component Type: active

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

CFM: 40

Depth: 3.07"

Height: 4.5"

Width: 5.25"

Primary Package Weight (US): 1.81

Technical Information

Volts: 220