The DashDrive™ Durable HD710 external hard drive has arrived, providing mobile, rapid, and dependable data access in a rugged and sporty package. The housing of the HD710 is comprised of a unique silicone material, and the drive incorporates military-grade shockproof and waterproof (IPX7) construction with an ultra-fast USB 3.0 interface. Its lively outlook and dynamic design match the requirements and style of sports and outdoor enthusiasts, with color options including blue, yellow, and black.
Military-Grade Shockproof and Proven Waterproof
No more worries about losing valuable data due to spilled drinks. The DashDrive™ Durable HD710 passed the stringent IEC 529 IPX7 test, in which the device proved water-tight after being submerged in meter-deep water for up to 30 minutes. The DashDrive™ Durable HD710 also passed the stringent Military MIL-STD-810G 516.6 drop test. This drive is capable of handling the toughest conditions, and still deliver the blazing fast USB 3.0 transmission speed consumers have come to expect.
Wrap-around USB Cable
The USB cable tucks into a wrap-around exterior slot in the drive casing, providing an elegant storage solution that matches the highly practical characteristics of the device.
Blue LED Indicator
The DashDrive™ Durable HD710 2.5” external hard drive features a bright cold-blue LED indicator that shines through the enclosure to indicate power and data transfer status.
Note:
Specifications
Capacity: Black-2TB
Color: Black
Dimensions (L x W x H): 132 x 99 x 22mm (5.2 x 3.9 x 0.85in)
Weight: 220g (0.49 lb)
Interface: SuperSpeed USB 3.0
System Requirements: Windows XP, Vista, 7, 8 / Mac OS X 10.6 or later / Linux Kernel 2.6 or later
Accessories: USB 3.0 Cable, Quick Install Guide
Warranty: 3 Years