Slide Stand M
The SLIDE Stand M iPad Mini POS Stand is a complete display option to use your iPad Mini POS in a professional setting. This POS Stand is a great option for use in front of the house or greeting function and will save you valuable counter or table top space.
The SLIDE Stand M has a full tilt for an easy was to reverse the screen for ideal viewing and safe interaction. The wires are housed in the base so you always have a clean look and the 90 degree rotation makes it the perfect choice for both landscape and portrait orientation needs. The iPad Mini POS Stand has a stable, all steel base to prevent tip-overs at any screen angle.
Standard on all our SLIDE POS models is the open sides for complete access to inputs and allows you to use the widest variety of card readers. Any card reader that uses the headphone, lightening or 30 Pin connector like the Square, PayPal Here, ID Tech Shuttle, ID Tech Unimag I and II, Magtek iDynamo and uDynamo, and many more will fit on the SLIDE Pro.
Our open side and ventilated design protects your iPad Mini POS from overheating and crashing leaving you without a POS solution.
Note:
Slide Stand M Enclosure Specs:
• Compatible with iPad mini
• Length: 8.07 inches
• Width: 8.66 inches
• Depth: 1.18 inches
Slide Stand base specs:
• Length: 13 inches
• Width: 11 inches
• Height (to center of mounting plate): 44 inches