Tablet Computer Cabinet

The WalliPad secure charging cabinet is a low profile charging and storage solution.

**Integrated with high end 8 Port Industrial USB Charging Hub.

The WalliPad secure tablet charging storage locker houses up to 8 iPad or tablets (up to 11 inch screen) and comes with an integrated 8 port Industrial USB hub. Designed for convenience you can use your tablets’ original existing power cords for quick setup and multi-device use.

The low-profile design allows the WalliPad to be wall mounted in almost any setting requiring a minimal amount of space. Complying with medical standards this is a perfect solution for storing iPads and Galaxy tablets at hospitals and clinics.

The WalliPad is made of highly durable lightweight materials and is well ventilated to protect all your devices from overheating and allows for continuous WI-FI connectivity.

Manufacturer Part Number
WALLIPAD8B
EAN/UPC
0854340005399,854340005399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Dimensions
Height: 36 inches (91cm)
Width: 16.5 inches (42cm)
Depth: 4 inches (10cm)

Specific Product Part Numbers:
Black
- WalliPad: SKU WalliPad8B / UPC 854340005399

White
- WalliPad: SKU WalliPad8W