WMPVF45E Cable Manager

Front only vertical manager. Dimensions: 83.0"H x 4.9"W x 6.5"D (2108mm x 125mm x 165mm)

Manufacturer Part Number
WMPVF45E
EAN/UPC
0074983656189,074983656189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Vertical Manager
Color: Black
Depth (In.): 6.5
Depth (mm): 165
Height (In.): 83
Height (mm): 2108
Width (In.): 4.9
Width (mm): 125
CE Compliant: No
Cable Capacity - Cat 6 (.250): 131 Front Only
No. of Rack Spaces: 45
Rack System Width (In.): 19,23
RoHS Compliancy Status: Compliant since June 1, 2006
Min. Order Qty.: 1.0000