14U Economy Rack

14U, 16" deep economy rack is a great value for housing audio and video gear. Finished in Black laminate.

Manufacturer Part Number
ER-14
EAN/UPC
0670429042778,670429042778
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembly Required: Y
Color: Black
Exterior Depth (in): 15.87
Exterior Height (in): 26.13
Exterior Height With Casters (in): 28.87
Finish: Laminate
Racking Height: 14 U
Shipping Dims: 32.25" x 18.5" x 4.5"
Shipping Weight: 29.10 lbs
Usable Depth (in): 15
Weight Capacity: 150 lb (68 kg)