Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Picture/Display
- LCD panel type: PLS LCD
- Backlight type: W-LED system
- Panel Size: 27 inch / 68.6 cm
- Effective viewing area: 596.74 (H) x 335.66 (V)
- Aspect ratio: 16:9
- Optimum resolution: 2560 x 1440 @ 60Hz
- Response time (typical): 12 ms
- Brightness: 300 cd/m2
- Contrast ratio (typical): 1,000:1
- Pixel pitch: 0.233 x 0.233 mm
- Viewing angle: 178o (H) / 178o (V), @ C/R > 10
- Display colors: 16.7 M (True 8 bit)
- Scanning Frequency: 30 - 90 kHz (H) / 56 - 75 Hz (V)
- sRGB
- Picture enhancement: SmartImage Clinic
- DICOM: Clinical D-image, DICOM part-14
- DICOM calibrated brightness: 285 cd/m2
Connectivity - USB: USB 2.0 upstream (for webcam)
- Signal Input: DisplayPort 1.2, DVI-D (digital,HDCP), HDMIx2
- Sync Input: Separate Sync, Sync on Green
- Audio (In/Out): PC audio-in, Headphone out
- Built-in speakers: 2Wx2
Convenience - Built-in webcam: 2.0 megapixel camera with microphone and LED indictor
- MultiView: PiP/PbP mode, 2x devices
- User convenience: SmartImage Clinic, Menu, Multiview, Power On/Off, User
- Control software: SmartControl Premium
- OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish,Swedish, Traditional Chinese, Turkish, Ukranian
- Other convenience: Kensington lock, VESA mount (100x100mm)
- Plug & Play Compatibility: DDC/CI, Mac OS X,sRGB, Windows 8/7/Vista
Stand - Height adjustment: 150 mm
- Pivot: 90 degree
- Swivel: -65/65 degree
- Tilt: -5/20 degree
Power - On mode: 27.8 W (typ.) (EnergyStar 6.0 test method)
- Standby mode: 0.3 W (typ.)
- Off mode: Zero watts with Zero switch
- Power LED indicator: Operation - White, Standby mode- White (blinking)
- External power supply: 100-240VAC, 50-60Hz (Medical cert.: IEC60601-1 / EN60601-1)
Dimensions - Product with stand(max height): 639 x 580 x 242 mm
- Product without stand (mm): 639 x 405 x 64 mm
- Packaging in mm (WxHxD): 750 x 234 x 490 mm
Weight - Product with stand (kg): 8.5 kg
- Product without stand (kg): 5.7 kg
- Product with packaging (kg): 11.35 kg
Operating conditions - Temperature range (operation): 0°C to 40°C °C
- Temperature range (storage): -20°C to 60°C °C
- Relative humidity: 20%-80 %
- Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
- MTBF: 40,000 hour(s)
Anti-Microbial - Anti-microbial housing
- JISZ2801Anti-microbial housing
Sustainability - Environmental and energy: EnergyStar 6.0, EPEAT Gold*, PowerSensor, RoHS
- Recyclable packaging material: 100 %
- Specific Substances: PVC / BFR free housing, Mercury free, Lead free
Compliance and standards - EMC: IEC/EN60601-1-2, CE Mark
- Safety: IEC/EN60601-1, CE Mark, GOST
- Ergonomic/Others: JIS Z2801, Energy Star, TUV Ergo, TUV/GS, TCO 6.0, ISO 13485 certified, WEEE
Cabinet - Front bezel: White
- Rear cover: White
- Foot: White
- Finish: Texture
Picture/Display
•
•
•
•
•
•
•
•
•
•
•
•
•
•
•
•
•
LCD panel type: PLS LCD
Backlight type: W-LED system
Panel Size: 27 inch / 68.6 cm
Effective viewing area: 596.74 (H) x 335.66 (V)
Aspect ratio: 16:9
Optimum resolution: 2560 x 1440 @ 60Hz
Response time (typical): 12 ms
Brightness: 300 cd/m2
Contrast ratio (typical): 1,000:1
Pixel pitch: 0.233 x 0.233 mm
Viewing angle: 178o (H) / 178o (V), @ C/R > 10
Display colors: 16.7 M (True 8 bit)
Scanning Frequency: 30 - 90 kHz (H) / 56 - 75 Hz
(V)
sRGB
Picture enhancement: SmartImage Clinic
DICOM: Clinical D-image, DICOM part-14
DICOM calibrated brightness: 285 cd/m2
Connectivity
• USB: USB 2.0 upstream (for webcam)
• Signal Input: DisplayPort 1.2, DVI-D (digital,
HDCP), HDMIx2
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in, Headphone out
• Built-in speakers: 2Wx2
Convenience
• Built-in webcam: 2.0 megapixel camera with
microphone and LED indictor
• MultiView: PiP/PbP mode, 2x devices
• User convenience: SmartImage Clinic, Menu,
Multiview, Power On/Off, User
• Control software: SmartControl Premium
• OSD Languages: Brazil Portuguese, Czech, Dutch,
English, Finnish, French, German, Greek,
Hungarian, Italian, Japanese, Korean, Polish,
Portuguese, Russian, Simplified Chinese, Spanish,
Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount
(100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X,
sRGB, Windows 8/7/Vista
Stand
•
•
•
•
Height adjustment: 150 mm
Pivot: 90 degree
Swivel: -65/65 degree
Tilt: -5/20 degree
Power
• On mode: 27.8 W (typ.) (EnergyStar 6.0 test
method)
• Standby mode: 0.3 W (typ.)
• Off mode: Zero watts with Zero switch
• Power LED indicator: Operation - White, Standby
mode- White (blinking)
• External power supply: 100-240VAC, 50-60Hz
(Medical cert.: IEC60601-1 / EN60601-1)
Dimensions
• Product with stand(max height): 639 x 580 x
242 mm
• Product without stand (mm): 639 x 405 x 64 mm
• Packaging in mm (WxHxD): 750 x 234 x 490 mm
Weight
• Product with stand (kg): 8.5 kg
• Product without stand (kg): 5.7 kg
• Product with packaging (kg): 11.35 kg
Operating conditions
•
•
•
•
Temperature range (operation): 0°C to 40°C °C
Temperature range (storage): -20°C to 60°C °C
Relative humidity: 20%-80 %
Altitude: Operation: +12,000ft (3,658m), Non-
operation: +40,000ft (12,192m)
• MTBF: 40,000 hour(s)
Anti-Microbial
• Anti-microbial housing
• JISZ2801Anti-microbial housing
Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT
Gold*, PowerSensor, RoHS
• Recyclable packaging material: 100 %
• Specific Substances: PVC / BFR free housing,
Mercury free, Lead free
Compliance and standards
• EMC: IEC/EN60601-1-2, CE Mark
• Safety: IEC/EN60601-1, CE Mark, GOST
• Ergonomic/Others: JIS Z2801, Energy Star, TUV
Ergo, TUV/GS, TCO 6.0, ISO 13485 certified,
WEEE
Cabinet
•
•
•
•
Front bezel: White
Rear cover: White
Foot: White
Finish: Texture