SignalSAFE IEC-6X100 Standard Power Cord

Pack of 100 SignalSAFE™ IEC power cords shall be Middle Atlantic Products model # IEC-6X100. Cord shall be constructed of 14-gauge wire and shall terminate with an IEC 60320-1/ C13 connector on one end, and NEMA 5-15P plug on the other. Cord length shall be 6". Plug shall be straight. IEC power cords shall be RoHS EU Directive 2002 / 95 / EC compliant. IEC-6X100 shall have a blue stripe for circuit identification. Cords shall be UL Listed in the US and Canada. Power cords shall be warrantied to be free from defects in material or workmanship under normal use and conditions for a period of three years.

Manufacturer Part Number
IEC-6X100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications:

General Info:

Finish Type: Blue Stripe

UL Standards Tested: 817

Quantity: 100

Termination: 5-15P

Listing Agencies/Third Party Information:

RoHS: Yes

Greenguard: Yes

UL Listing No: E320812

Dimensions:

Depth: 6"

Primary Package Weight (US): 18

Cord Information:

Cord Length: 0.5'

Technical Information:

Material: Wire