DL3 FE0500 Hard Drive

The DL3 FE (FIPS Edition) sets a new standard for encrypted portable storage. The DL3FE is the world's first external hard drive utilizing 2 pass, cascading encryption. The DL3 FE utilizes two independent crypto engines each using a random, unique 256 bit keys to encrypt your data first with 256 bit AES XTS mode algorithm and then sequentially with the 256 bit AES CBC mode algorithm. Each bit of stored data is encrypted twice with two independent keys which never leave your device.

Manufacturer Part Number
FE0500
EAN/UPC
0893760002687,893760002687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Absolutely no software or drivers
  • Supports alpha and numeric based passwords, plus the # and * characters
  • Two-pass cascading encryption: first pass is 256 bit AES XTS mode; second pass is FIPS 140-2 validated 256-bit AES CBC mode.
  • Self destruct security mode (mitigate brute force hacking)
  • Keypad randomization (mitigate fingerprint lifting)
  • Super-speed USB 3.0 interface (compatible with USB 2.0)
  • Rapid secure wipe (rapid key zeroization)
  • Supports an administrator password (full permissions) and a user password (limited permissions)
  • Removable silicone protective guard
  • NEW FEATURE – Read Only Mode – Allows the device administrator to lock the drive as “Read Only”, users can only view the contents but can not change or erase it. (firmware ver. 1.61)
  • NEW FEATURE – Auto-Lock – Allows the device administrator to set a timer which disconnects the drive after a set period of inactivity. (firmware ver. 1.61)
  • AES 256 BIT XTS and CBC Mode
  • FIPS 197 (Cert. #250)
  • FIPS 140-2 Validated Crypto Chip (Cert. #1472)