DL3 FE0512 Solid State Drive

Complement the simple and lock-tight secure features of DataLocker's DL3FE with the additional boost of speed and ruggedness of a solid state drive (SSD). The DataLocker DL3FE SSD is designed to ideally meet the needs of users with uncommon work environments. The DataLocker DL3FE SSD can perform under extreme temperatures such as scorching heat, thick humidity, and frigidity. An SSD also protects better against potential damages caused by bumps, drops, and dust and boots more quickly than the standard HDD, making the DataLocker DL3FE SSD a must-have for mobile users with fast-paced travel demands.

SSD Highlights:

  • Up to 960GB capacity
  • Withstands heavily humid conditions
  • Operating temperature: 32°F to 158°F (0°C to 70°C)
  • Virtually silent with no moving parts
  • Shock and vibration resistant
The DataLocker DL3FE was designed for mobile users who require high-capacity, 256-bit encrypted portable storage with FIPS 140-2 validation.

Your data is secured by 6-18 digit PIN number which is entered directly on the device itself. The DataLocker DL3FE utilizes a hardware encryption chip to seamlessly encrypt and decrypt your data using military grade 256 bit AES / CBC and XTS mode cascading encryption.

Touchscreen

The DataLocker DL3FE features an innovative, patented touch screen display, allowing the user to enter their password directly on the device eliminating the threat of a compromised host system. The touch screen also ensures that encryption and management of the DataLocker is performed at the device level, 100 percent independent of the host computer, eliminating the need for any software or drivers.

Device Portibility

The DataLocker DL3FE can be used on any machine, regardless of operating system, as long as USB mass storage is supported by the host machine. Since no software or drivers are ever installed, the DataLocker DL3FE provides the most versatile solution for your portable secure data needs.

Secure Encryption

The DataLocker DL3FE features hardware based, military grade CBC Mode and XTS Mode full drive cascading encryption.

Manufacturer Part Number
FE0512
EAN/UPC
0893760002786,893760002786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Absolutely no software or drivers
  • Supports alpha and numeric based passwords, plus the # and * characters
  • Two-pass cascading encryption: first pass is 256 bit AES XTS mode; second pass is FIPS 140-2 validated 256-bit AES CBC mode.
  • Self destruct security mode (mitigate brute force hacking)
  • Keypad randomization (mitigate fingerprint lifting)
  • Super-speed USB 3.0 interface (compatible with USB 2.0)
  • Rapid secure wipe (rapid key zeroization)
  • Supports an administrator password (full permissions) and a user password (limited permissions)
  • Removable silicone protective guard
  • NEW FEATURE – Read Only Mode – Allows the device administrator to lock the drive as “Read Only”, users can only view the contents but can not change or erase it. (firmware ver. 1.61)
  • NEW FEATURE – Auto-Lock – Allows the device administrator to set a timer which disconnects the drive after a set period of inactivity. (firmware ver. 1.61)
  • AES 256 BIT XTS and CBC Mode
  • FIPS 197 (Cert. #250)
  • FIPS 140-2 Validated Crypto Chip (Cert. #1472)