Savannah Urn Storage and Waste Bin

  • 30 Gallon capacity
  • Use as a decorative waste or storage bin
  • Wide base to deter tipping
  • Friction fit lid - Easy to remove, won't blow off in the wind
  • Unique urn shape and design
  • Available in several color choices and finishes
  • 1-year manufacturer's warranty
  • Made in the USA

The Savannah Urn Waste & Storage bin is an attractive alternative to boring and ugly bins. Large, industrial trash cans detract from your landscape's beauty and most decorative, artisan containers can cost several hundred dollars. The Savannah Urn is an inexpensive solution that will beautify your deck, patio, backyard, or gardens without breaking the bank. The lightweight Polyethylene construction makes the Urn easy to move and the wide base resists tipping in strong winds and weather. The lid is a simple friction fit design that is easy to remove but won't blow off. With 30 gallons of capacity, the Savannah Urn can hold a standard garbage bag or store yard tools, pool toys, and other items around the house. Made in the USA and available in several color choices and finishes.

Manufacturer Part Number
SV-URN-BLK
EAN/UPC
0818755010249,818755010249
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

Dimensions and Weight 23"x23"x32" at 20 lbs
Includes: Trilingual Instructions, Savannah Urn
Manufacturer's Warranty: 1 year limited warranty on parts and service (see instruction manual for complete warranty information)