ARC CBA750B-LPE Modem/Wireless Router

WIRELESS WAN CONNECTIVITY
The CradlePoint CBA750B integrated mobile broadband series adapters enable easy-to-install wireless WAN connectivity in fixed-business locations. For distributed enterprises like branch offices, retail stores, restaurants, and small businesses, the CBA750B provides 3G/4G wireless network connectivity to keep your business up and running.

FAILOVER MADE SIMPLE
The CradlePoint CBA750B 3G/4G cellular broadband adapter provides IP passthrough capabilities for any device that requires wireless broadband access. For most applications, simply connect the CBA750B to an existing CPE router configured for WAN failover, and it’s ready to go. The CBA750B handles the wireless WAN connection through the integrated 3G/4G modem when failover occurs.

Manufacturer Part Number
CBA750B-LPE-GN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

4G LTE/HSPA+/EVDO (generic)
Technology: LTE, HSPA+, EVDO Rev A
Downlink Rates: LTE 100 Mbps, HSPA+ 21.1 Mbps, EVDO 3.1 Mbps (theoretical)
Uplink Rates: LTE 50 Mbps, HSPA+ 5.76 Mbps, EVDO 1.8 Mbps (theoretical)
Frequency Bands:

  • LTE Band 2 (1900 MHz), Band 4 (AWS), Band 5 (850 MHz), Band 13 (700 MHz), Band 17 (700 MHz), Band 25 (1900 MHz)
  • HSPA+/UMTS (850/900/1900/2100 MHz, AWS)
  • GSM/GPRS/EDGE (850/900/1800/1900 MHz)
  • CDMA EVDO Rev A/1xRTT (800/1900 MHz)
Power: LTE 23 dBm +/βˆ’ 1, HSPA+ 23 dBm +/βˆ’ 1, EVDO 24 dBm +0.5/βˆ’ 1 (typical conducted)
Antennas: two SMA male (plug), 1 dBi (LTE), 2 dBi (Cellular/PCS) gain; finger tighten only (maximum torque spec is 7 kgf-cm)
GPS: active GPS support
Industry Standards & Certs: PTCRB, FCC, IC
Modem Part Number: MC400LPE