Range Extender

Wireless Extender

Dual-Band Insteon means excellent range, even when there are powerline vampires and building construction obstacles. Boost that already excellent range even further with Range Extender.

Phase Bridge

Insteon devices automatically bridge the two legs of your home's single phase power but if you have older powerline-only Insteon devices or an unusual powerline configuration, add a Range Extender.

Wireless extender.
Add-anywhere dual-band.

Even a home with 50 Insteon devices might end up with a proverbial Bermuda Triangle where Insteon signals just can't reach. Range Extender is a quick, cost-effective way to boost your Insteon wireless signal. Plug it into an outlet near the phantom zone and watch your wireless Insteon devices spring to life. And it's easy to relocate Range Extender for troubleshooting or if you add a more permanent Insteon device down the road.

Phase bridge.
Power Lines: Unite.

Use Range Extender to bridge the two phases of your home's powerlines. In homes without multiple Dual-Band Insteon devices, it is possible for powerline-only Insteon signals to be trapped on one phase of your home's power grid. Installing a Range Extender on each phase ensures that your Insteon signals will reach the furthest corners of your home.

Manufacturer Part Number
2992-222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:
Brand: Insteon
Manufacturer Product No.: 2992-222
UPC: 813922013467
Patent No.: U.S. Patent No. 7,345,998, International patents pending
Dimensions: 3.4" W x 2.4" D x 2.1" H
Frequency: 915 MHz
RF Range: 200 feet, line of sight
Status LED: Yes
Available Modes: Insteon only
Warranty: 2 years, limited

Insteon Features:
Insteon Powerline Frequency: 131.65 KHz
Radio Frequency: 915 MHz
Insteon Messages Repeated: Yes

Mechanical:
Operating Conditions: Indoors, 32 to 104 °F, up to 90% relative humidity
Dimensions: 3.4" x 2.4" x 2.1"
Weight: 4.3 oz.

Electrical:
Supply Voltage: 120 Volts AC +/- 10%, 60 Hertz, single phase
Voltage & Frequency: 120 Volts AC +/- 10%, 60 Hertz, single phase
Surge Protection: Rated for 150 Volts
Power Consumption: 0.8 Watts
Certification: Safety tested for use in USA and Canada
FCC ID: SBP2457D2A