XL2430T Widescreen LCD Monitor

Perfect Motion & Fast Gaming

Motion Blur Reduction for Extra Clarity Throughout the Game

BenQ’s new Motion Blur Reduction technology further enhances an ultra-smooth, free-of-blur gaming experience, particularly for action-packed FPS games where every millisecond count. With Motion Blur Reduction, gamers no longer suffer from time and gaming comfort lost to poor vision quality created by motion blur and lagging. Instead, they have everything to gain with more reaction time advantage on their side to achieve ultimately a flawless victory.

Manufacturer Part Number
XL2430T
EAN/UPC
0840046031008,840046031008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black-Red

Panel
Back Light Unit: LED
LCD Size: 24.0
Aspect Ratio: 16:9
Max.Resolution: 1920x1080
Display Area(mm): 531x298
Pixel Pitch (mm): 0.276
Typ. Brightness (cd/㎡): 350
Typ. Contrast: 1000:1
Typ. DCR
(Dynamic Contrast Ratio): 12M:1
Panel Type: TN
Viewing Angle
(L/R;U/D) (CR>=10): 170°/160°
Typ. Response Time
(Tr+Tf) (ms): 1ms (GTG)
Display Colors: 16.7 Mil.
Color Gamut: 72% NTSC

Monitor
Hor. Frequency (KHz): VGA/HDMI:15~83
DVI-DL/DP: 30~140
Ver. Frequency (Hz): VGA/HDMI: 24~120
DVI-DL/DP: 56~144
Video Bandwidth (MHz): 330
Input/Output
Connector: D-sub / DVI-DL /
HDMI1.4x2 /
DP1.2 / Mic in /
Headphone jack /
Mic jack
Power Supply
(90~264 AC): Built-in
Power Consumption
(Base on Energy star ): 23.2W
Power Consumption
(On mode): 50.0W
Power Consumption (Power saving mode): 0.5W
Power Consumption (Off mode): 0.5W
K Locker: Yes
CTN Dimensions
(HxWxD mm): 472x630x225
Dimensions
(HxWxD mm): 520x568x199
Dimensions with Wall Mount
(HxWxD mm) (w/o Base): 335x568x61
Net Weight (kg): 6.8
Gross Weight (kg): 9.5

Special Feature
Flicker-free Technology: Yes
Low Blue Light: Yes
Display Pilot: Yes
Senseye: Senseye 3
AMA: Yes
Win7: Yes
Win8: Yes
Win8.1: Yes
HDCP: Yes
Color Temperature: Reddish / Normal /
Bluish / User Mode
OSD Language: 17 languages
USB Hub: USB3.0:Downstream x2 (side);Upstream x1 USB2.0:Downstream x1 (S switch Arc)
VESA Wall Mounting: 100x100mm
Pivot: 90°
Swivel (left/right): 45°/45°
Tilt (°C): -5°~20°
High Adjustment (mm): 140mm(able to pull down to the base)
Instant mode: Yes
Other Features: Auto Pivot

Gaming Exclusive Feature
Motion Blur Reduction: Yes
Black eQualizer
Dynamic: Yes
Auto Game Mode: Yes
Game Mode to Go: Yes
Display Mode: 17" / 19" / 19"W /
21.5"W / 22"W /
23"W / 24"W
Smart Scaling: Yes

Included Accessories
Signal cable: DVI-DL, USB 3.0
Others: S Switch Arc, dust cover

Regulations
Energy Star: 6.0