High-Speed HDMI Flat Cable with Ethernet - Retail Pack

Kramer’s C-HM/HM/FLAT-KRTL is a high-speed flat HDMI cable with Ethernet.

  • High Data Transfer Rate - Up to 10.2Gbps.
  • Supported Resolutions - 720p/1080i/1080p, ideal for connecting HD devices to HD/full HD plasma/LCD, PSP3, Blu?ray and HD DVD.
  • Deep Color - Supports 24?bit, 30?bit, 36?bit and 48?bit (RGB or YCbCr) color depths. Best for multimedia applications or home cinema and surround systems.
  • Multi-Channel Audio Support - Supports audio stream for external decoding by AV receivers and automatic audio syncing capabilities.
  • High Quality Connectors - Gold?plated connectors resist corrosion, and offer the best possible connectivity.
  • K-Lock Pull-Resistant Connectors - Provide 15lbs of restraining force for a non?slip connection.
  • Varied Selection of Lengths - Available in retail packaged versions of 1, 2, 3, 5, 7, 10, 15m (3 to 49ft).
  • Manufacturer Part Number
    C-HM/HM/FLAT-KRTL-7M
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    TYPE: High?speed HDMI cable.

    RESOLUTIONS SUPPORTED: 480i, 480p, 720p, 1080i, 1080p.

    CONDUCTOR AWG: 3?10ft cables use 28 AWG (7/0.127); 15 & 25ft use 26 AWG (7/0.2); 35, 50 & 75ft use 24 AWG (7/0.2).

    SHIELD: Dual overall shield against EMI/RFI interference, (a) Al? Mylar.

    CABLE OD (MM): 3?10ft: 3.0 x 13 mm; 15 & 25ft: 3.8 x 17mm; 35, 50 & 75ft: 4.2 x 18.6mm.

    MOLDED CONNECTORS: Yes.

    GOLD-PLATED CONNECTORS: Yes.

    HDCP COMPLIANT: Yes.

    FLAME TEST: CL2.