Porsche Design P’9223 Mobile Drive

Founded in 1979, Seagate is the leading provider of hard drives and storage solutions.

From the videos, music and documents that we share with friends and family on social networks, to servers that form the backbone of enterprise data centres and cloud-based computing, to desktop and notebook computers that fuel our personal productivity, Seagate products help more people to store, share and protect their valuable digital content.

Seagate offers the industry's broadest portfolio of hard disc drives, solid state drives and solid state hybrid drives. In addition, the Company offers an extensive line of retail storage products for consumers and small businesses, along with data recovery services for any brand of hard drive and digital media type.

Manufacturer Part Number
9000461
EAN/UPC
0093053009687,093053009687,3660619010097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: 9000461

Capacity: 2TB

Interface: USB 3.0 (USB 2.0-compatible)

Interface Transfer Rate :
USB 3.0: up to 5Gb/s
USB 2.0: up to 480Mb/s

Size: 77 x 130 x 15mm / 3 x 5.1 x 0.6 in.

Weight: 240 g / 8.5 oz.

System Requirements :
Computer with USB 2.0 or USB 3.0 port
Latest version of: Mac OS®X 10.5, 10.6, 10.7 / Windows® XP, Windows Vista®, Windows 7, Windows 8
Minimum free disk space: 600MB recommended
High-speed Internet for online storage

Box Content :
LaCie Porsche Design P’9223 Mobile Drive
USB 3.0 cable (compatible USB 2.0)
Quick Install Guide
Complete Software Suite:
LaCie Private-Public, Backup Assistant, Eco Mode