The Optoma EVBMN-M110 HDBaseT transmitter / receiver pair sends full, uncompressed HD 1080p video, audio, IR, bidirectional RS-232 control and up to 3 Ethernet connections over a single CAT5e/6 cable to a projector over 328 ft away.
The Optoma EVBMN-M110 HDBaseT transmitter / receiver pair greatly reduces projector installation cost by eliminating the need for expensive cable runs. Compact in size, easy to setup, and requires no special calibration.
Ideal for use in conference rooms, auditoriums, houses of worship and digital signage applications, shopping malls, hotels, airports:
Note:
Video Resolution : Full HD 1080p 60Hz
Extension Distance : 328 ft (100M)
I/O Connectors : Transmitter Input: HDMI
Transmitter Output: RJ45
Receiver Input: RJ45
Receiver Output: HDMI
IR Extension : 1x IR Transceiver, 38 KHz
Serial Port : Transmitter: DCE, DB9-Female
Receiver: DTE, DB9-Male
Ethernet Port : 3x RJ45, 10/100Mbps
Power Supply : 12V DC (Phantom Power)
Enclosure : Metal
Product Weight : 14.8 oz (0.40 kg)
Product Dimensions (W x H x D) : 5.5” x 3.3” x 1.33” (140 x 84 x 33 mm)
Warranty : 1-Year Limited Warranty
UPC : 796435 09 065 4