PCC160 Professional Boundary Layer Microphone

GREAT ACT
theater on stage

The PCC160 is a professional boundary layer microphone and an industry standard stage floor microphone. It´s capable of withstanding up to 120dB SPL without distortion. A bass-tilt switch allows the user to tailor the low-end response for particular applications.

PCC® (Phase Coherent Cardioid®) technology uses diaphragms so small that any phase cancellations are above the audible range. This results in a wide, smooth frequency response free of phase interference. The PCC160 uses a supercardioid polar pattern that improves gain before feedback and reduces unwanted room noise from the rear.

Manufacturer Part Number
3332H00010
EAN/UPC
0885038024897,885038024897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General : Audio Frequency bandwidth: 50 to 18000 Hz
Sensitivity: 22 mV/Pa
Equivalent Noise Level: 22 dB-A
Signal to Noise: 72 dB-A
Recommended Load Impedance: 2000 Ohms

Powering Interface: Voltage: 12 to 48 V

Audio Output:
Type: Switchcraft TA3F
Contacts: 3-pin

Design: Finish: black

Dimensions / Weight:
Length: 170 mm
Width: 80 mm
Height: 20 mm