Dual Band Wireless-AC 7260 Plus Bluetooth

The 802.11ac, dual-band, 2x2 Wi-Fi plus Bluetooth adapter that lets you move at the speed of life with faster speeds (up to 867 Mbps), higher capacity, broader coverage, and longer battery life. Combined with 4th generation Intel® Core™ processors and exceptional Intel® wireless innovations, the Intel® Dual Band Wireless-AC 7260 dramatically reshapes your connected experience at home, work, or on the go.

Manufacturer Part Number
7260.NGWG.SR
EAN/UPC
0735858286824,735858286824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials:
Status: Launched
Launch Date: Q2'13
Board Form Factor: PCIe Half Mini Card/ M.2 (NGFF)
Weight (in grams): 4
Operating Temperature Range: 0°C to 80°C
Supported Operating Systems: Win7, Win8, Linux

Networking Specifications:
TX/RX Streams: 2x2
Bands: 2.4 GHz, 5 GHz
Max Speed: 300/867 Mbps
Wi-Fi CERTIFIED: 802.11 ac/a/b/g/n
Compliance: PCI, CISP, FIPS, FISMA
Integrated Bluetooth: Yes
System Interface Type: PCIe/ USB

Package Specifications:
Package Size: See Product Brief

Advanced Technologies:
Intel® Wireless Display: Yes
4G WiMAX Wireless Technology: No
Supported Under vPro: Yes
Intel® Smart Connect Technology: Yes