Dual Band Wireless-AC 7260

Ultra Wi-Fi. Ultra Features. Ultra Connected Experience

The Intel® Dual Band Wireless-AC 7260 802.11ac, dual band, 2x2 Wi-Fi + Bluetooth* adapter lets you move at the speed of life with faster speeds (up to 867 Mbps1), higher capacity, broader coverage and longer battery life. Combined with 4th Gen Intel ® Core™ processors and exceptional Intel wireless innovations, the Intel® Dual Band Wireless-AC 7260 dramatically reshapes your connected experience at home, work or on the go.

Manufacturer Part Number
7260HMWDTX1G.R
EAN/UPC
0735858288156,735858288156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Dimensions (H x W x D)
HMC: 26.80 mm x 30 mm x 2.4 mm Max (Top Side) / 1.35 mm Max (Bottom Side) Single Sided M.2 2230: 22 mm x 30 mm x 2.4 mm [1.5mm Max (Top Side)/ 0.1mm Max (Bottom Side)] M.2 2226: 22 mm x 26 mm x 2.4 mm [1.5mm Max (Top Side)/ 0.1mm Max (Bottom Side)]
Weight
HMC: 3.0g M.2 2230: 2.3g M.2 2226: 2.2g
Diversity
Supported
Radio ON/OFF Control
Supported in both hardware and software
Connector interface
HMC: PCIe, USB
M.2: PCIe, USB
LED Output
On/Off
Operating Temperature (Adapter Shield)
0º to +80° C
Humidity Non-Operating
50% to 90% RH non-condensing (at temperatures of 25°C to 35°C)
Operating Systems
Microsoft Windows 7*, Microsoft Windows 8*, Linux* (most features not available on Linux)
Wi-Fi Alliance
Wi-Fi CERTIFIED* for 802.11ac, Wi-Fi CERTIFIED* a/b/g, Wi-Fi CERTIFIED* n, WMM*, WPA*, WPA2*, and WPS, WPS 2.0, Protected Management Frames, Wi-Fi Direct* for peer to peer device connections
IEEE WLAN Standard
IEEE 802.11abgn, 802.11ac, 802.11d, 802.11e, 802.11i, 802.11h, 802.11w
Architecture
Infrastructure and SoftAP; Supports simultaneous Client and SoftAP modes
Roaming10
Supports seamless roaming between respective access points (802.11b, 802.11g, 802.11a/b/g, 802.11a/b/g/n, and 802.11ac)
Bluetooth*
Dual Mode Bluetooth* 2.1, 2.1+EDR, 3.0, 3.0+HS, 4.0 (BLE)

Security

Authentication
WPA and WPA2, 802.1X (EAP-TLS, TTLS, PEAP, LEAP, EAP-FAST), EAP-SIM, EAP-AKA
Authentication Protocols
PAP, CHAP, TLS, GTC, MS-CHAP*, MS-CHAPv2
Encryption
64-bit and 128-bit WEP, AES-CCMP, TKIP
Wi-Fi Direct* Encryption and Authentication
WPA2, AES-CCMP
Product Safety
Management Frame Protection
UL, C-UL, CB (IEC 60950-1)
802.11w (WFA- Protected Management Frames)

Compliance

Government
FIPS12, FISMA
Retail (Credit Card Processing)
PCI, CISP