Dual Band Wireless-AC 7260 for Desktop

Ultra Wi-Fi. Ultra Features. Ultra Connected Experience

The Intel® Dual Band Wireless-AC 7260 for Desktop 802.11ac, dual band, 2x2, Wi-Fi + Bluetooth adapter lets you connect at the speed of life with faster speeds (up to 867 Mbps), higher capacity, and broader coverage. Combined with 4th Gen Intel ® Core™ processors and exceptional Intel wireless innovations, the Intel® Dual Band Wireless-AC 7260 dramatically reshapes your connected experience at home or the workplace.

Manufacturer Part Number
7260HMWDTX1H.R
EAN/UPC
0735858288163,735858288163,5032037067614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Dimensions (H x W x D): 50.85 mm x 69.53 mm x 6.37 mm
Weight: 40.68g (with full height PCI bracket, not including antenna weight)
Diversity: Antenna diversity supported by supplied, external antenna
Radio ON/OFF Control: Supported in both hardware and software
Connector interface: Standard PCIe x1
LED Output: On/Off
Operating Temperature (Adapter Shield): 0º to +80° C
Humidity Non-Operating: 50% to 90% RH non-condensing (at temperatures of 25°C to 35°C)
Operating Systems: Microsoft Windows 7*, Microsoft Windows 8*, Linux* (most features not available on Linux)
Wi-Fi Alliance: Wi-Fi CERTIFIED* for 802.11ac, Wi-Fi CERTIFIED* a/b/g, Wi-Fi CERTIFIED* n, WMM*, WPA*, WPA2*, and WPS, WPS 2.0, Protected Management Frames, Wi-Fi Direct* for peer to peer device connections
IEEE WLAN Standard: IEEE 802.11a/b/g/n, 802.11ac, 802.11d, 802.11e, 802.11i, 802.11h, 802.11w
Architecture: Infrastructure and SoftAP; Supports simultaneous Client and SoftAP modes
Roaming: Supports seamless roaming between respective access points (802.11b, 802.11g, 802.11a/b/g, 802.11a/b/g/n, and 802.11ac)
Bluetooth*: Dual Mode Bluetooth* 2.1, 2.1+EDR, 3.0, 3.0+HS, 4.0 (BLE)

Security

Authentication: WPA and WPA2, 802.1X (EAP-TLS, TTLS, PEAP, LEAP, EAP-FAST), EAP-SIM, EAP-AKA
Authentication Protocols: PAP, CHAP, TLS, GTC, MS-CHAP*, MS-CHAPv2
Encryption: 64-bit and 128-bit WEP, AES-CCMP, TKIP
Wi-Fi Direct* Encryption and Authentication: WPA2, AES-CCMP
Product Safety: UL, C-UL, CB (IEC 60950-1)
Management Frame Protection: 802.11w (WFA- Protected Management Frames)

Compliance


Government: FIPS, FISMA
Retail (Credit Card Processing): PCI, CISP

*Other names and brands may be claimed as the property of others