DisplayPort to DVI Single Link

Adapter converts DisplayPort to DVI (Single-Link)

The Dell Adapter - DisplayPort to DVI (Single-Link) enables you view video content from any laptop or desktop with DisplayPort (DP) video output on a variety of DVI (Single-Link) compliant displays, ranging from monitors to projectors. Compliant with DisplayPort specifications version 1.1a and supporting a maximum video resolution of 1920 x 1200, this user-friendly adapter ensures a quality viewing experience.

Video adapter ensures connectivity

This video adapter allows you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring a DVI (Single-Link) input. As long as your device is equipped with a DP output, this compact adapter ensures a seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy a crystal-clear viewing experience

The Dell Adapter - DisplayPort to DVI (Single-Link) supports video resolution of up to 1920 x 1200, making it ideal for enhanced presentations and intricate graphics.

Compact size offers easy portability

Measuring 8 x 1.7 x 0.5 (L x W x H) inches, this plug-and-play adapter is easy to use and keep handy for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a DisplayPort on one end and a 24-pin Digital DVI on the other, a standard fit for a wide variety of DVI compatible display monitors, projectors and HDTVs.

Adapter is DisplayPort compliant

The adapter is compliant with DisplayPort specification version 1.1a, ensuring true DP quality when video content is adapted and viewed. DisplayPort 1.1a specifications allow there to be a longer reach between source and display without reducing picture quality.

Warranty information 

Purchase with confidence and rely on the protection of a 1-Year Limited Hardware Warranty1 from Dell and 1-Year Advanced Exchange Service2 for your Dell Adapter - DisplayPort to DVI (Single-Link). 

1 A valid proof of purchase is required for warranty claims. For copy of Ltd Hardware Warranty, write Dell USA LP, Attn: Warranties, One Dell Way, Round Rock, TX 78682 or see dell.com/warranty.

2 Advanced Exchange Service: Replacement part/unit dispatched, if needed, following completion of phone/online diagnosis.

What's in the Box 

Dell Adapter - DisplayPort to DVI (Single-Link). 

Overview

The Dell™ DisplayPort to DVI (Single-Link) adapter lets you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring a DVI (Single-Link) input. This user-friendly adapter supports a maximum video resolution of 1920 x 1200 and ensures a quality viewing experience. The adapter can be used to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work. 

Manufacturer Part# : 8K5HD
Dell Part# : 470-AANH 

Compatibility
This product is compatible with the following systems:

  • OptiPlex 3020
  • Precision M4800

Manufacturer Part Number
470-AANH
EAN/UPC
5712505130360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Video converter

Interfaces:1 x DisplayPort - 20 pin DisplayPort ¦ 1 x DVI-D

Dimensions (WxDxH): 1.7 in x 8 in x 0.5 in


General

Device Type: Video converter

Interfaces:
  • 1 x DisplayPort - 20 pin DisplayPort
  • 1 x DVI-D

Miscellaneous

Width: 1.7 in

Depth: 8 in

Height: 0.5 in