DL3 - USB 3.0 HDD with AES XTS Mode Hardware Data Encryption 2TB w/RFID

The DataLocker DL3 w/ 2-Factor RFID is a self-encrypting, high capacity USB 3.0 portable drive. 2-Factor authentication with RFID and a strong passcode. High security with 256-bit AES XTS-mode encryption. Peace of mind with self-destruct technology. Simple to use with no encryption or key management software. Features include: USB 3.0 interface, touchscreen passcode authentication, strong passcode enforcement, VCD partition support, multi-lingual menus, self-destruct mode, randomized keypad and support for an administrative user.

Manufacturer Part Number
DL2000V32F
EAN/UPC
0893760002854,893760002854
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Absolutely no software or drivers
  • Supports alpha and numeric based passwords, plus the # and * characters
  • RFID based 2-factor authentication
  • 256 Bit AES XTS mode encryption
  • Self destruct security mode (mitigate brute force hacking)
  • Keypad randomization (mitigate fingerprint lifting)
  • Super-speed USB 3.0 interface (compatible with USB 2.0)
  • Rapid secure wipe (rapid key zeroization)
  • Supports an administrator password (full permissions) and a user password (limited permissions)
  • Removable silicone protective guard