DL3 - USB 3.0 HDD with AES XTS Mode Hardware Data Encryption 2TB

The DL3 sets a new standard for encrypted portable storage. It's security that's "simply secure". No software is ever needed to manage, encrypt or deploy the DL3. Simply connect, authenticate with your personal passcode, and go.

Manufacturer Part Number
DL2000V3
EAN/UPC
0893760002847,893760002847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities
500GB, 1TB, & 1.5TB
*Actual usable capacity may vary.

Dimensions (L x W x D)
120mm x 80mm x 23mm
4.72in x 3.15in x 0.91in

Weight
Approximately 9 oz.

Cryptographic Processes
AES 256 BIT XTS Mode

Country of Origin
Korea (Republic of)

Standards & Certifications
TAA Compliant
RoHS Compliant
FCC
CE

System Compatibility
Compatible with Windows, Mac, and Linux

RFID Protocol
Frequency : 13.56 MHz
Protocol : ISO 14443A and 15693

Interface
USB 3.0 & 2.0 Compatible

Warranty
1 year limited


  • Absolutely no software or drivers
  • Supports alpha and numeric based passwords, plus the # and * characters
  • 256 Bit AES XTS mode encryption
  • Self destruct security mode (mitigate brute force hacking)
  • Keypad randomization (mitigate fingerprint lifting)
  • Super-speed USB 3.0 interface (compatible with USB 2.0)
  • Rapid secure wipe (rapid key zeroization)
  • Supports an administrator password (full permissions) and a user password (limited permissions)
  • Removable silicone protective guard