The ACC-DHK Display Handling Kit provides both easy and gentle movement of video wall displays, while distributing the load over the front of the display glass. Once the display has been installed and serviced, the ACC-DHK allows you to effortlessly maneuver the display back into place. If there are any smudges or fingerprints on your display, the ACC-DHK helps wipe them right off, leaving your display clean and smudge-free. A 6-pad replacement pack can be purchased at any time, and is available under part number ACC-DHP6. This accessory is essential with the handling of Peerless-AV’s Full Service Video Wall Mounts with Quick Release.
Note:
Minimum to Maximum Screen Size: 0" to 0"
Weight Capacity: 0lb (0kg)
Color: Other
Security Features: Non-Security Hardware
Product Dimensions: 4.0 x 9.5 x 2.5" (102 x 241 x 64mm)
Shipping Weight: 2lb (0.9kg)
Ship Dimensions: 10.13 x 4.25 x 12.63" (257.3 x 108.0 x 320.8mm)
UPC Code: 735029302902