QuantaMesh T5032-LY6 Layer 3 Switch

QuantaMesh 5000 Series T5032-LY6

A Powerful Spine/Leaf Switch for Datacenter and Cloud Computing

The QuantaMesh T5032-LY6 is a high performance and low latency layer 2/3/4 Ethernet switch with 32 40GbE QSFP+ ports in a 1U form factor. Each 40G QSFP+ port can be independently configured as 40GbE or 4 x 10GbE for up to 104 ports of 10GbE. Built for Infrastructure-as-a-service (IaaS) datacenter deployment, high performance computing clusters, and financial applications, the QuantaMesh T5032-LY6 - with its very high port density and high performance as well as ultra-low latency characteristic - is ideal for demanding workloads and provides optimal TCO.

Automation

With the rapid adoption of cloud computing and the proliferation of big data and parallel calculations, the need fo datacenter network devices is growing exponentially, making network automation a critical factor. Supporting auto installation and integration with orchestration tools like Chef and Puppet, QuantaMesh T5032-LY6 facilities for easy deployment and build-up of mass datacenter IaaS.

Virtualization

Network virtualization is becoming an important topic of datacenters. QuantaMesh T5032-LY6 offers a hardware-based VXLAN to support virtual machine mobility. Not limited by 4K VLANs, VXLAN enables network scale-out across L3 subnets and can support up to 16.7M possible virtual networks.

SDN

Software defined networking has emerged as a new approach to support open, vendor-agnostic, and programmable networks. QuantaMesh T5032-LY6, offering OpenFlow and OpEN API with Python script support, is an SDN solution equipped to fulfill the needs of modern datacenter.  

High Availability

The QuantaMesh T5032-LY6 is designed for high availability from both hardware and software perspectives. The key features include:

  • 1+1 hot-swappable power supplies
  • 2+1 hot-swappable fans
  • Out-of-band management support
  • Up to 32 paths ECMP routing for load balancing and redundancy

About QCT

QCT (Quanta Cloud Technology) is a global datacenter solution provider extending the power of hyperscale datacenter design in standard and open SKUs to all datacenter customers.  Product lines include servers, storage, network switches, integrated rack systems and cloud solutions, all delivering hyperscale efficiency, scalability, reliability, manageability, serviceability and optimized performance for each workload.  QCT offers a full spectrum of datacenter products and services from engineering, integration and optimization to global supply chain support, all under one roof.  The parent of QCT is Quanta Computer Inc., a Fortune Global 500 technology engineering and manufacturing company. 

Manufacturer Part Number
1LY6BZZ0ST0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical ports

  • 32 40GbE QSFP+ ports
  • 1 RJ-45 out-of-band management port (10/100/1000)
  • 1 RJ-45 console port
  • 1 USB 2.0 port

Performance

  • Switching capacity: 2.56Tbps
  • Forwarding rate: 1920Mpps
  • Memory: 2GB with ECC
  • CPU: Freescale P2020
  • Storage: 2GB Micro SD
  • MAC: UFT

L2 Features

  • Flow control: IEEE 802.3x
  • Switching mode: store-and-forward
  • Spanning Tree Protocol (802.1D, 802.1w, & 802.1s)
  • VLANs (802.1Q tagged based and port-based up to 4093)
  • QinQ
  • VTP v1/v2
  • Storm control (Broadcast, Unknown multicast, Unknown unicast )
  • IGMP snooping
  • Ling Aggregation: LACP and Cisco EtherChannel Liked (load balance support)
  • Multi-chassis LAG (MLAG)
  • Link state
  • Port backup

QoS

  • Queues per port: 8 queues
  • QoS queue management using Weighted Round Robin (WRR), Strict Priority (SP) and hybrid (WRR+SP)
  • COS: 802.1p, IP Precedence, and DSCP
  • DiffServ
  • Auto VoIP
  • iSCSI optimization

Security

  • Static and dynamic port security (MAC-based)
  • 802.1x: port-based, MAC-based, auto VLAN assignment, guest VLAN, unauthenticated VLAN
  • ACL: L2/L3/L4
  • IPv6 ACL: L3/L4
  • RADIUS & TACACS+
  • HTTPS and SSL
  • SSH v1.5/v2.0
  • Local and remote authentication
  • Denial of Service control
  • Management IP filtering (SNMP/WEB/Telnet/SSH)
  • MAC filtering
  • IP Source Guard
  • Dynamic ARP inspection (DAI)
  • DHCP snooping
  • Control Plane Policing (CoPP)

Management

  • CLI/SNMP v1/v2c/v3
  • CLI ltering
  • Telnet/SSH
  • Software and conguration file download/upload: TFTP/Xmodem/FTP/SCP/SFTP
  • Dual image supported
  • SNMP inform
  • RMON 1, 2, 3 & 9
  • BOOTP: client/relay
  • DHCP: client/relay/option 82
  • Event/error log: local ash and remote server (RFC3164)
  • Remote PING
  • Traceroute
  • DNS: client/relay
  • SNTPv4
  • LLDP (802.1ab, Link Layer Discovery Protocol)
  • CDP
  • UDLD
  • SPAN and RSPAN
  • sFlow v5
  • Auto-Installation
  • IPv6 management
  • ONIE Installer

Layer 3 features

  • IP Multinetting/CIDR
  • /31 subnets
  • IP ARP
  • Proxy ARP
  • Local proxy ARP
  • IRDP
  • Static route
  • Unicast Routing: OSPF, BGP4 with ECMP (32-way)
  • Multicast Routing: IGMP v1/v2/v3, DVMRP,
  • PIM-DM/-SM, IGMP Proxy
  • VRRP
  • Loopbacks
  • Source IP Conguration
  • Policy-based routing

IPv6 Layer 3 features

  • Static route
  • Unicast Routing: OSFPv3
  • Multicast Routing: MLD v1/v2, PIM-DM6/-SM6
  • Tunnels
  • Loopbacks

Datacenter features

  • CN, ETS, PFC, DCBX
  • FIP snooping
  • VMware Tracer
  • EVB, IEEE 802.1Qbg
  • VXLAN/NVGRE*
  • Chef/Puppet*

SDN

  • Openow
  • OpEN API

Mechanical

  • Dimension (HxWxD): 44x435x483 mm
  • Weight: 9.33 kg/ 20.55 lbs (NET)

Environmental specifications

  • Operating temperature: 0~45°C
  • Operating humidity: 90% maximum relative humidity

Electrical

  • Power requirement: 100~240VAC, 50/60Hz
  • Power consumption: 200 Watts (tested with 10G-SR optics 100% loading 256B under 250C ambient temp.)

Safety

  • UL, cUL, CB, CCC

EMC

  • CE, FCC, VCCI, CCC

Environmental

  • Reduction of Hazardous Substances (RoHS) 6