High-Quality Images, Advanced Functions, Low Power Consumption and Excellent Cost-Performance.
An 47 cm (18.5 inches) LCD Monitor for Diverse Broadcasting Needs.
The Panasonic BT-LH1850 LCD Monitor offers high-end performance and functions for broadcasting use. With features like 3D-LUT Color Correction, the high-quality image engine produces faithful color hues and smooth gradation, together with quick-response motion images. It's also packed with convenient broadcasting functions, like a waveform monitor for Y, R, G and B signals, SDI closed caption display, and a RS-485 serial remote. This new panel with an LED backlight provides remarkably low power consumption and high cost-performance. This versatile monitor meets a wide range of needs, from image production to broadcasting and business use.
Note:
Specifications:
[General]
Power Supply: AC 100 V - 240 V, 50 Hz/60 Hz
DC 12V (11V - 17V)
Power Consumption: AC 0.30 A - 0.15 A
DC 1.8 A
Operating Temperature: 5°C to 35°C (41 °F to 95 °F)
Operating Humidity: 20% to 80 % (no condensation)
Storage Temperature: –20 °C to 60 °C (–4 °F to 140 °F )
Weight: Approx. 7.0 kg (15.43 lb) (including tilt stand),
Approx. 5.6 kg (12.35 lb)
(monitor only not including tilt stand)
Dimensions: 479 mm x 390.7 mm x 240 mm
(W x H x D) (18-7/8 inches x 15-3/8 inches x 9-7/16 inches)
(including tilt stand)
479 mm x 339 mm x 76.5 mm
(18-7/8 inches x 13-3/8 inches x 3 inches)
(monitor only not including tilt stand)
[LCD Panel]
Panel Size: 47 cm (18.5 inches) (Effective display area)
Aspect Ratio: 16:9
Pixel Number: 1,366 x 768 (WXGA)
Display Colors: Approx. 16,770,000 colors
View Angle: 170° horizontal, 160° vertical (contrast > 10:1)
[Connectors]
VIDEO Input: BNC x 1
SDI Input: BNC x 2
SMPTE274/296M/259M-C/ITU-R BT.656-4 standard
Embedded Audio supported
HD SDI: SMPTE299M standard, 48 kHz, 8 CH
SD SDI: SMPTE272M standard, 48 kHz, 4 CH
HDMI Input: HDMI x 1 (Type A terminal) , HDCP supported,
Embedded Audio supported, VIERA Link not supported
DVI-I Input: DVI-I x 1 (single link)
Audio Input: Pin jack x 2 (stereo)
Input Signal Level: 0.31 Vrms
VIDEO Output: BNC x 1 (through-out)
SDI Output: BNC x 1 (switched out)
GPI: D-SUB, 9 pins x 1
RS-232C: D-SUB, 9 pins x 1
RS-485: RJ-45 x 2 (input, output)
Headphones: Stereo mini jack M3 x 1, 32 Ω, level adjustable
[Other Input/output Terminals]
Speaker Output: Monaural 0.5 W
Tally Output (Display): Red , Green, Amber