2MP HD Network Speed Dome

Manufacturer Part Number
DS-2DE5184-AE3
EAN/UPC
0816783017209,816783017209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/2.8’’ Progressive Scan CMOS
Effective Pixels: 1920(H)x1080(V)
Signal System: PAL/NTSC
Minimum Illumination: Color: 0.05Lux@(F1.6, AGC on) B/W: 0.01Lux@(F1.6, AGC on)
White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC: Auto/Manual
S/N Ratio: ≥ 50dB
BLC: ON/OFF
HLC:  Support
WDR:  Support
Shutter Time:  1-1/10,000s
Day& Night:  ICR
Digital Zoom: 16X
Privacy Masking: 2 privacy masks programmable
Auto Focus:  Auto / Semi-automatic / Manual

Lens     
Focal Length: 4.7-94mm, 20x
Zoom Speed: Approx.3s(Optical Wide-Tele)
Angle of View: 58.3-3.2 degree (Wide-Tele)
Minimum Working Distance: 10-1000mm(Wide-Tele)
Aperture Range: F1.6-F3.5

Pan & Tilt     
Pan Range:  360°endless
Pan Speed: Pan Manual Speed: 0.1° -250°/s, Pan Preset Speed: 300°/s
Tilt Range: -15°-90° (Auto Flip )
Tilt Speed: Tilt Manual Speed: 0.1°-150°/s, Tilt Preset Speed: 200°/s
Proportional Zoom: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: 256
Patrol: 8 patrols, up to 32 presets per patrol
Power loss recovery: Support
Park Action: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display: ON/OFF
Freeze Frame: Support

Input & Output     
Audio Input: 1 Mic in/Line in interface Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output: 1 Audio output interface Line level, impedance: 600Ω

Network     
Ethernet: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution: 1920×1080
Frame Rate: 50Hz: 25 fps (1920×1080), 25 fps (1280×960) , 25 fps (1280×720) 60Hz: 30 fps (1920×1080), 30 fps (1280×960) , 30 fps (1280×720)
Image Compression:H.264 / MJPEG
ROI encoding: Support 2 areas with adjustable levels
Audio Compression: G.711ulaw/G.711alaw/G.726/MP2L2
Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users: Up to 6 users
Dual Stream: Support
Mini SD Card: Manual REC / alarm REC, built-in SD/SDHC slot, up to 32GB
User/Host Level: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures: User authentication (ID and PW), host authentication (MAC address) Client GUI     
Camera Control: Pan/Tilt, Zoom, Focus, Click centering, Zoom by mouse dragging, Iris, preset calling and programming, auto mode
Web Browser: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +

General     
Menu Language: English / Chinese
Power Supply: 24 VAC(-A model); 24 VAC/PoE+(-AE model)
Power Consumption: Max. 22W
Working Temperature/Humidity: -30 ℃-65℃(-22℉-149℉)(outdoor dome) / -10℃-50℃(14℉-122℉)(indoor dome ) 90% or less
Protection Level: IP66 standard (outdoor), TVS 3,000V lightning protection, surge protection and voltage transient protection
Mounting: Various mounting modes optional
Dimensions: Φ220×305mm (Φ8.66”×12.02”)(Outdoor) Φ183.4×243mm(Φ7.22”×9.56”) (Indoor ceiling) Φ245×236mm(Φ9.65”×9.29”) (Indoor in-ceiling)
Weight (approx.): 5Kg(11.02 lbs)
Mount Option: Long-arm wall mount: DS-1601ZJ;Corner mount: DS-1633ZJ; Pole Mount: DS-1622ZJ; Power box mount:DS-1634ZJ