DS-7104NI-SL/W WiFi NVR

Manufacturer Part Number
DS-7104NI-SL/W-2TB
EAN/UPC
0816783018138,816783018138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DS-7104NI-SL/W

Video/Audio input


Video input
4-ch

Two-way audio input
1-ch, RCA (2.0 Vp-p, 1kΩ)


Network


Incoming bandwidth
25Mbps

Outgoing bandwidth
40Mbps

Remote connection
128

Video/Audio output


Recording resolution
5MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF

HDMI/VGA output
1-ch, resolution:
1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz, 1280× 720 /60Hz,
1024 × 768 /60Hz

Audio output
1-ch, RCA (Linear, 1kΩ)

Playback resolution
5MP /3MP /1080P /UXGA /720P /VGA /4CIF /DCIF /2CIF /CIF /QCIF

Synchronous playback
4-ch@720P, 2-ch@1080P, 1-ch@5MP

Hard disk


SATA
1 SATA interface for 1 HDD

Capacity
Up to 4TB for each disk


External interface


Network interface
1 RJ-45 10 /100 Mbps self-adaptive Ethernet interface

Antenna Interface
1, with wireless AP function

Wireless
IEEE 802.11 a/b/g/n, 2.4 GHz

USB interface
2 × USB 2.0

Others


Power supply
12V DC

Consumption
≤ 15 W (without hard disk)

Working temperature
-10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)

Working humidity
10 % ~ 90 %

Chassis
1U chassis

Dimensions(W × D × H)
200 × 200 × 45 mm

Weight
≤ 1 Kg ( without hard disk)