Transceiver/Media Converter

This is an industrial media converter that converts 4 10/100Base-TX(RJ-45) to 2 100Base-FX(SC) via 1310nm multi-mode fiber (MMF) SC, with a maximum distance reach of 2km. This provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-FX fiber, while extending the network reach beyond the 100m reach limitation of copper. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-IFMC-FX-2SC4
EAN/UPC
0821455145425,821455145425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Rate:: 100Mbs
Managed:: Unmanaged
Media Conversion Type:: Copper to MMF
Media Type:: MMF
POE:: Not POE
Product Shipping Dimension(HxWxD):: 6.0 in. x 5.5 in. x 2.0 in.
Product Shipping Weight(LB):: 1.5
Product Weight(LB):: 1
Reach:: 20km
UPC Code:: 821455145425