Rotationally molded with slide-in cap design for compact shipping and storage. Patented computer design provides rotomolded indestructibility in a rolling stand and hardware case. Accepts a padlock for security. Unloading is assisted by perfectly located footwell.
Note:
Specifications
Interior Length:: 48.50 in: 123.19 cm
Interior Diameter:: 11.50 in: 29.21 cm
Exterior Length:: 49.50 in: 125.73 cm
Exterior Diameter:: 14.63 in: 37.15 cm
Color: Black: Black
Carton Length:: 33.25 in: 84.46 cm
Carton Width:: 14.75 in: 37.47 cm
Carton Depth:: 14.75 in: 37.47 cm
Carton Cu. Volume:: 4.19 cu ft: 0.12 cu m
Product Weight:: 12.55 lb: 5.69 kg
Shipping Weight:: 17.00 lb: 7.71 kg