8+1 Port 10/100 Switch with 4 x PoE Ports and 5 x 10/100

The 4-port Amer Networks 10/100M Desktop PoE Switch provides a seamless network connection, integrating 100Mbps Fast Ethernet and 10Mbps Ethernet network capabilities. Cost saving and flexible with PoE power provision, the SD4P4U provides a PoE power injector function which is able to drive 4 IEEE 802.3af compliant powered devices. The switch also provides a simple, cost-effective, and highly reliable network connection for data as well as power.

Manufacturer Part Number
SD4P4U
EAN/UPC
0650177202440,650177202440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Switching Capacity: 1.6 Gbps
MAC Address Table Size: 1K
Buffer Memory: 96 KB
Networking Standards: IEEE802.3i 10 BASE-T; IEEE802.3i 100 BASE-TX, IEEE802.3x flow control; IEEE802.3af, IEEE802.3at
RJ-45 10/100Base-T: 4 x 10/100Mbps PoE Ethernet Ports 5 x 10/100Mbps Ethernet Port
PoE Features: Up to 15.4W/25.5W per PoE port PoE pin pairs 1/2, 3/6, 4/5(+)
Forwarding Mode: Store and Forward
Flow Control: Half-duplex back pressure and IEEE802.3X full-duplex flow control
LED Indicator: System: Power,PoE max. power; Per port: Link, speed, PoE active, PoE error
Cable Support: UTP cat5 or higher
Emissions: CE, FCC
Power Supply: 48V
Power Consumption: Total power consumption: 70W Total PoE power budget: 60W
Operating Temperature Range: 32° to 104° F (0° to 40° C)
Storage Temperature Range: 14° to 158° F (-10° to 70° C)
Operating Humidity Range: 20% – 85%, Non-condensing
Width x Depth x Height: 220 x 105 x 30 mm, 8.6” x 4.1” x 1.1”
Weight: 2.8lbs(1270g)
Case Material: Metal
Mounting: Desk or Wall Mount
Warranty: 3 Years
Support: