Aironet 2702I Wireless Access Point

The Cisco Aironet 2700 Series of Wi-Fi access points (APs) delivers industry-leading 802.11ac performance at a price point ideal for plugging capacity and coverage gaps in dense indoor environments. The Aironet 2700 Series extends 802.11ac speed and features to a new generation of smartphones, tablets, and high-performance laptops now shipping with the faster, 802.11ac Wi-Fi radios.

The Aironet 2700 series supports 802.11ac “Wave 1” In its first implementation, providing a theoretical connection rate of up to 1.3 Gbps. That’s roughly triple the rates offered by today’s high-end 802.11n APs. The boost helps you stay ahead of the performance and bandwidth expectations of today’s mobile worker, who usually uses multiple Wi-Fi devices instead of just one. As such, users are adding proportionally larger traffic loads to the wireless LAN, which has outpaced Ethernet as the default enterprise access network.

Manufacturer Part Number
AIR-CAP2702I-D-K9
EAN/UPC
0882658728952,882658728952
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item: Specification

Part numbers:

Cisco Aironet 2700i Access Point: Indoor environments, with internal antennas

• AIR-CAP2702I- x-K9: Dual-band, controller-based 802.11a/g/n/ac

• AIR-CAP2702I- xK910: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points

Cisco Aironet 2700e Access Point: Indoor, challenging environments, with external antennas

• AIR-CAP2702E- x-K9: Dual-band controller-based 802.11a/g/n/ac

• AIR-CAP2702E- xK910: Eco-pack (dual-band 802.11a/g/n/ac), 10 quantity access points

Cisco SMARTnet® Service for the Cisco Aironet 2700i Access Point with internal antennas

● CON-SNT-C272Ix: SMARTnet 8x5xNBD for 2700i access point (dual-band 802.11a/g/n/ac)

● CON-SNT-C272Ix10: SMARTnet 8x5xNBD for 10-quantity eco-pack 2700i access point (dual-band 802.11a/g/n/ac)

Cisco SMARTnet Service for the Cisco Aironet 2700e Access Point with external antennas

● CON-SNT-C272Ex: SMARTnet 8x5xNBD for 2700e access point (dual-band 802.11a/g/n/ac)

● QCON-SNT-C272Ex10: SMARTnet 8x5xNBD for 1- quantity eco-pack 2700e access point (dual-band 802.11a/g/n/ac)

Regulatory domains: (x = regulatory domain)

Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, visithttp://www.cisco.com/go/aironet/compliance.

Not all regulatory domains have been approved. As they are approved, the part numbers will be available on the Global Price List.

Cisco Wireless LAN Services

• AS-WLAN-CNSLT: Cisco Wireless LAN Network Planning and Design Service

• AS-WLAN-CNSLT: Cisco Wireless LAN 802.11n Migration Service

• AS-WLAN-CNSLT: Cisco Wireless LAN Performance and Security Assessment Service


Software: Cisco Unified Wireless Network Software Release 7.6MR2 or later

Supported wireless LAN controllers:

• Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst ® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex ® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller

• Cisco 5760 Wireless LAN Controller, Cisco Catalyst 3850 Series Switches, Cisco Catalyst 3650 Series Switches

802.11n version 2.0 (and related) capabilities:

● 3x4 MIMO with three spatial streams

● Maximal ratio combining (MRC)

● 802.11n and 802.11a/g beamforming

● 20- and 40-MHz channels

● PHY data rates up to 450 Mbps (40 MHz with 5 GHz)

● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)

● 802.11 dynamic frequency selection (DFS)

● Cyclic shift diversity (CSD) support

802.11ac Wave 1 capabilities:

● 3x4 MIMO with three spatial streams

● MRC

● 802.11ac beamforming

● 20-, 40-, and 80-MHz channels

● PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)

● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)

● 802.11 DFS

● CSD support

Data rates supported:

802.11a: 6, 9, 12, 18, 24, 36, 48, and 54 Mbps

802.11g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps


Frequency band and 20-MHz operating channels

A (A regulatory domain):

● 2.412 to 2.462 GHz; 11 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.500 to 5.700 GHz; 8 channels 
(excludes 5.600 to 5.640 GHz)

● 5.745 to 5.825 GHz; 5 channels

C (C regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.745 to 5.825 GHz; 5 channels

D (D regulatory domain):

● 2.412 to 2.462 GHz; 11 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.745 to 5.865 GHz; 7 channels

E (E regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz; 8 channels 
(excludes 5.600 to 5.640 GHz)

F (F regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz; 8 channels 
(excludes 5.600 to 5.640 GHz)

H (H regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.150 to 5.350 GHz; 8 channels

● 5.745 to 5.825 GHz; 5 channels

I (I regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

K (K regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.500 to 5.620 GHz; 7 channels

● 5.745 to 5.805 GHz; 4 channels

N (N regulatory domain):

● 2.412 to 2.462 GHz; 11 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.745 to 5.825 GHz; 5 channels

Q (Q regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.500 to 5.700 GHz; 11 channels

R (R regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

● 5,660 to 5,805 GHz; 7 channels

S (S regulatory domain):

● 2.412 to 2.472 GHz; 13 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.500 to 5.700 GHz;, 11 channels

● 5.745 to 5.825 GHz; 5 channels

T (T regulatory domain):

● 2.412 to 2.462 GHz; 11 channels

● 5.280 to 5.320 GHz; 3 channels

● 5.500 to 5.700 GHz; 8 channels 
(excludes 5.600 to 5.640 GHz)

● 5.745 to 5.825 GHz; 5 channels

Z (Z regulatory domain):

● 2.412 to 2.462 GHz; 11 channels

● 5.180 to 5.320 GHz; 8 channels

● 5.500 to 5.700 GHz; 8 channels 
(excludes 5.600 to 5.640 GHz)

● 5.745 to 5.825 GHz; 5 channels

Note: Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, visit http://www.cisco.com/go/aironet/compliance.

Maximum number of nonoverlapping channels:

2.4 GHz

• 802.11b/g:

◦ 20 MHz: 3

• 802.11n:

◦ 20 MHz: 3

5 GHz

• 802.11a:

◦ 20 MHz: 21

• 802.11n:

◦ 20 MHz: 21

◦ 40 MHz: 9

• 802.11ac:

◦ 20 MHz: 21

◦ 40 MHz: 9

◦ 80 MHz: 5


Note: This varies by regulatory domain. Refer to the product documentation for specific details for each regulatory domain.

Receive sensitivity:

• 802.11b (CCK)

◦ -102 dBm @ 1 Mbps

◦ -100 dBm @ 2 Mbps

◦ -93 dBm @ 5.5 Mbps

◦ -90 dBm @ 11 Mbps

• 802.11g (non HT20)

◦ -93 dBm @ 6 Mbps

◦ -93 dBm @ 9 Mbps

◦ -93 dBm @ 12 Mbps

◦ -92 dBm @ 18 Mbps

◦ -89 dBm @ 24 Mbps

◦ -86 dBm @ 36 Mbps

◦ -81 dBm @ 48 Mbps

◦ -80 dBm @ 54 Mbps

• 802.11a (non HT20)

◦ -93 dBm @ 6 Mbps

◦ -93 dBm @ 9 Mbps

◦ -93 dBm @ 12 Mbps

◦ -92 dBm @ 18 Mbps

◦ -89 dBm @ 24 Mbps

◦ -86 dBm @ 36 Mbps

◦ -81 dBm @ 48 Mbps

◦ -80 dBm @ 54 Mbps

2.4 GHz

● 802.11n (HT20)

◦ -93 dBm @ MCS0

◦ -93 dBm @ MCS1

◦ -91 dBm @ MCS2

◦ -88 dBm @ MCS3

◦ -85 dBm @ MCS4

◦ -80 dBm @ MCS5

◦ -79 dBm @ MCS6

◦ -78 dBm @ MCS7

◦ -93 dBm @ MCS8

◦ -91 dBm @ MCS9

◦ -89 dBm @ MCS10

◦ -86 dBm @ MCS11

◦ -83 dBm @ MCS12

◦ -79 dBm @ MCS13

◦ -77 dBm @ MCS14

◦ -76 dBm @ MCS15

◦ -93 dBm @ MCS16

◦ -90 dBm @ MCS17

◦ -88 dBm @ MCS18

◦ -84 dBm @ MCS19

◦ -82 dBm @ MCS20

◦ -77 dBm @ MCS21

◦ -76 dBm @ MCS22

◦ -74 dBm @ MCS23

5 GHz

● 802.11n (HT20)

◦ -93 dBm @ MCS0

◦ -93 dBm @ MCS1

◦ -91 dBm @ MCS2

◦ -88 dBm @ MCS3

◦ -85 dBm @ MCS4

◦ -81 dBm @ MCS5

◦ -79 dBm @ MCS6

◦ -78 dBm @ MCS7

◦ -93 dBm @ MCS8

◦ -91 dBm @ MCS9

◦ -89 dBm @ MCS10

◦ -86 dBm @ MCS11

◦ -83 dBm @ MCS12

◦ -78 dBm @ MCS13

◦ -77 dBm @ MCS14

◦ -75 dBm @ MCS15

◦ -93 dBm @ MCS16

◦ -90 dBm @ MCS17

◦ -88 dBm @ MCS18

◦ -85 dBm @ MCS19

◦ -82 dBm @ MCS20

◦ -77 dBm @ MCS21

◦ -76 dBm @ MCS22

◦ -75 dBm @ MCS23

5 GHz

● 802.11n (HT40)

◦ -90 dBm @ MCS0

◦ -89 dBm @ MCS1

◦ -88 dBm @ MCS2

◦ -85 dBm @ MCS3

◦ -82 dBm @ MCS4

◦ -77 dBm @ MCS5

◦ -76 dBm @ MCS6

◦ -75 dBm @ MCS7

◦ -90 dBm @ MCS8

◦ -88 dBm @ MCS9

◦ -86 dBm @ MCS10

◦ -83 dBm @ MCS11

◦ -79 dBm @ MCS12

◦ -75 dBm @ MCS13

◦ -74 dBm @ MCS14

◦ -72 dBm @ MCS15

◦ -89 dBm @ MCS16

◦ -87 dBm @ MCS17

◦ -85 dBm @ MCS18

◦ -81 dBm @ MCS19

◦ -79 dBm @ MCS20

◦ -74 dBm @ MCS21

◦ -73 dBm @ MCS22

◦ -71 dBm @ MCS23

Maximum transmit power:

2.4 GHz

● 802.11b

◦ 22 dBm, 3 antennas

● 802.11g

◦ 22 dBm, 3 antennas

● 802.11n (HT20)

◦ 22 dBm, 3 antennas

5 GHz

● 802.11a

◦ 23 dBm, 4 antennas

● 802.11n (HT20)

◦ 23 dBm, 4 antennas

● 802.11n (HT40)

◦ 23 dBm, 4 antennas

● 802.11ac

◦ non-HT80: 23 dBm, 4 antennas

◦ VHT20 23 dBm, 4 antennas

◦ VHT40: 23 dBm, 4 antennas

◦ VHT80: 23 dBm, 4 antennas

◦ VHT20-STBC: 23 dBm, 4 antennas

◦ VHT40-STBC: 23 dBm, 4 antennas

◦ VHT80-STBC: 23 dBm, 4 antennas


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Available transmit power settings:

2.4 GHz

• 22 dBm (160 mW)

• 19 dBm (80 mW)

• 16 dBm (40 mW)

• 13 dBm (20 mW)

• 10 dBm (10 mW)

• 7 dBm (5 mW)

• 4 dBm (2.5 mW)

• 2 dBm (1.25 mW)

5 GHz

• 23 dBm (200 mW)

• 20 dBm (100 mW)

• 17 dBm (50 mW)

• 14 dBm (25 mW)

• 11 dBm (12.5 mW)

• 8 dBm (6.25 mW)

• 5 dBm (3.13 mW)

• 2 dBm (1.56 mW)


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Integrated antenna:

• 2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

• 5 GHz, gain 6 dBi, internal omni, horizontal beamwidth 360°


External antenna (soldseparately):

● Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)

● Cisco offers the industry's broadest selection of antennas, delivering optimal coverage for a variety of deployment scenarios


Interfaces:

• 2x10/100/1000BASE-T autosensing (RJ-45)

• Management console port (RJ-45)


Indicators:

• Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors


Dimensions (W x L x H):

• Access point (without mounting bracket): 8.69 x 8.69 x 1.99 in. (22.1 x 22.1 x 5.1 cm)


Weight: 

• 2.2 lb (1.0 kg)


Environmental:

Cisco Aironet 2702i

● Nonoperating (storage) temperature: −22° to 158°F (-30° to 70°C)

● Nonoperating (storage) altitude test: 25˚C, 15,000 ft.

● Operating temperature: 32° to 104°F (0° to 40°C)

● Operating humidity: 10% to 90% percent (noncondensing)

● Operating altitude test: 40˚C, 9843 ft.

Cisco Aironet 2700e

• Nonoperating (storage) temperature: −22° to 158°F (-30° to 70°C)

• Nonoperating (storage) altitude test: 25˚C, 15,000 ft.

• Operating temperature: −4° to 122°F (-20° to 50°C)

• Operating humidity: 10% to 90% (noncondensing)

• Operating altitude test: 40˚C, 9843 ft.


System memory:

• 512 MB DRAM

• 64 MB flash


Input power requirements:

• AP2700: 44 to 57 VDC

• Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz


Power draw:

● AP2700: 15W

Note: When deployed using a Power over Ethernet (PoE) specification, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable.


Powering options:

• 802.3at PoE+

• Enhanced PoE

• Cisco AP2700 power injectors (AIR-PWRINJ5=)

• Cisco AP2700 local power supply (AIR-PWR-B=)

Note: If 802.3af PoE is the source of power, the access point will dynamically manage to shut down the AUX POE, and additionally shift from 3x4 to 3x3 and come up under PoE.


Warranty: Limited lifetime hardware warranty


Compliance standards:

◦ UL 60950-1

◦ CAN/CSA-C22.2 No. 60950-1

◦ UL 2043

◦ IEC 60950-1

◦ EN 60950-1

◦ EN 50155

• Radio approvals:

◦ FCC Part 15.247, 15.407

◦ RSS-210 (Canada)

◦ EN 300.328, EN 301.893 (Europe)

◦ ARIB-STD 66 (Japan)

◦ ARIB-STD T71 (Japan)

◦ EMI and susceptibility (Class B)

◦ FCC Part 15.107 and 15.109

◦ ICES-003 (Canada)

◦ VCCI (Japan)

◦ EN 301.489-1 and -17 (Europe)

◦ EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC

• IEEE standards:

◦ IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d

◦ IEEE 802.11ac Draft 5

• Security:

◦ 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA

◦ 802.1X

◦ Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)

• Extensible Authentication Protocol (EAP) types:

◦ EAP-Transport Layer Security (TLS)

◦ EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)

◦ Protected EAP (PEAP) v0 or EAP-MSCHAPv2

◦ EAP-Flexible Authentication via Secure Tunneling (FAST)

◦ PEAP v1 or EAP-Generic Token Card (GTC)

◦ EAP-Subscriber Identity Module (SIM)

• Multimedia:

◦ Wi-Fi Multimedia (WMM)

• Other:

◦ FCC Bulletin OET-65C

◦ RSS-102