Compact Label Maker with Wireless Enabled Printing

Professional label printing for the modern office

The P-touch P750W is an advanced yet easy-to-use Wi-Fi enabled labelling machine that everyone in your organisation can use to quickly design and print labels up to 24mm in width. Label file folders, archive documents, data backup discs/USB sticks and shelves, or create custom signage. P-touch Editor 5 software lets you use your PC’s fonts, and include images, symbols and barcodes on your labels, or download the iPrint&Label app to design and print labels from your smartphone or tablet.

Manufacturer Part Number
PTP750WZU1
EAN/UPC
4977766735223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General - P-touch

  • AC adaptor: Yes
  • Machine type: PC connectable
  • Maximum tape width (mm): 24
  • Alkaline batteries: AA x 6 pcs (LR03, HR03)
  • Auto power off: Yes
  • Cutter type: Full and half, Auto
  • Housing colour: Dark Grey and Black
  • Housing design: Desktop
  • Languages: English, German, French, Spanish, Portuguese, Italian, Dutch, Danish, Norwegian, Swedish, Finnish, Hungarian, Czech, Polish, Romanian, Slovenian, Slovakian, Croation, Turkish, Brazilian Portuguese
  • Technology: Thermal transfer
  • Unit setting (mm / inches): Yes

General Supplies
  • Width: 3.5mm,6mm,9mm,12mm,18mm,24mm
  • Type: TZe Tape

Dimensions & weights
  • Dimensions: 78mm (W) x 152mm (D) x 143mm (H)
  • Weight: 0.8 kg

In the box

  • AC adaptor: Yes
  • AC adaptor power cord: Yes
  • Tape cassettes: Tze 251 - 24mm black on white tape (4m)
  • User guide: Yes
  • Warranty card: Yes

Pre-defined label layouts
Cable marking function: Yes

Label design software
  • Copies: 1-5000
  • Fonts: All installed true type fonts as per PT Editor software
  • Frames: 154
  • Label orientations: Horizontal, Vertical
  • Labelling wizard: Cable
  • Languages: English, German, French, Spanish, Portuguese, Italian, Dutch, Danish, Norwegian, Swedish, Finnish, Hungarian, Czech, Polish, Romanian, Slovenian, Slovakian, Croation, Turkish, Brazilian Portuguese
  • Sequential numbering: Yes
  • Tape colour detection: Yes
  • Text alignment: Centre, Left, Right
Supplies and accessories
Tape widths: 3.5mm,6mm,9mm,12mm,18mm,24mm