Making use of your existing four-pair Category 5 copper cabling the SG8D Gigabit Ethernet Desktop Switch is the economical way to give your network the boost it needs. Video streaming, high-speed backbone connections, bandwidth intensive applications – all become possible when you upgrade the easy, cost-effective way with Amer’s Gigabit over Copper Switches.
Note:
Additional Information
RJ45 10/100/1000Base-T Ports: 8
Auto-negotiation: For port speed and duplex mode
MAC Address Table Size: 8k
Networking Standards: IEEE 802.3; IEEE 802.3u; IEEE 802.3ab
LED Status Indicators: Port link activity; Port connectivity; Port transmission speed; Power
Emissions: FCC Class A
Power Supply: External power adapter 5V 1A
Power Consumption:Watts (Max)
Humidity Range Operating:10-90%
Operating Temperature: 40C
Storage Temperature Range: -20 – 70 C
Width x Depth x Height: 120x85x24mm
Warranty: Limited lifetime Warranty for as long as the original customer/end user owns the product, or 5 years after product discountinuance, whichever occurs first (excluding power supplies and fans); Power supplies and fans carry a limited 1 year warranty