GX500 Window Computer Case

Designed for gamers from the inside-out

The GX500 Window is designed for gamers from the inside-out, from its advanced cooling system to its I/O panel with USB 3.0. A total of three fans come standard along with washable dust filters and handy cable routing that helps keep equipment cool, dust-free and reliable. The GX500 Window also lets you organize a clean, powerful build with space for elite GPUs up to 15” (380 mm) in length, and extra space behind motherboard tray. With a bevy of in-demand features all at a supremely attractive price, the GX500 Window is more than just a low price - it’s the value case that gives you more for your money.

Manufacturer Part Number
GX500WINDOW
EAN/UPC
0761345155014,761345155014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: GX500 Window
UPC: 0-761345-15501-4
Unit Dimensions:

  • 18.7” (H) x 8.1” (W) x 18.0” (D)
  • 476 mm (H) x 205 mm (W) x 458 mm (D)
8 drive bays: - 2 x 5.25" tool-less drive bays
  • 1 x 3.5" floppy bay - 4 x 3.5" tool-less HDD bays
  • 1 x 2.5" SSD drive bay
Motherboards: Standard ATX, microATX, Mini-ITX
Expansion Slots: 7 expansion slots
Maximum graphics card sizeMotherboards: 15” (380 mm)
Maximum CPU cooler height: 6.2” (158 mm)
Cooling System:
  • 2 x 120 mm top fans
  • 1 x 120 mm rear fan
  • 2 x 120 mm front intake fans (optional)
  • 1 x 120 mm side fan (optional)
  • 2 x fan control switches
Water cooling support: rear water cooling grommets
CPU cutout: Yes
Top I/O ports:
  • 2 x USB 3.0
  • Audio In/Out
Cable management:
  • Routing space behind the motherboard
  • Routing holes
-: Black exterior and interior
Packaging Dimensions:
  • 20.6” (H) x 20.15” (W) x 9.76” (D)
  • 525 mm (H) x 512 mm(W) x 248 mm(D)
Net Weight: 10 lbs / 4.5 Kg
Gross Weight: 11.6 lbs / 5.3 Kg