Force Series LX 128GB SATA 3 6Gb/s SSD

Solid-state storage that’s fast, compatible, and easy to install.

Replacing your mechanical hard drive with fast, reliable solid-state storage is a smart performance upgrade, and Force Series LX SSDs help make it easy. They have a slim 7mm form factor for compatibility with thin and light notebooks as well as standard desktop systems. SATA 3 support provides optimal speed on the latest systems, and backward compatibility with SATA 2 also makes them ideal for upgrading older PCs.

Driver-free installation helps you get up and running faster, too. And, it includes Corsair SSD Toolbox, our exclusive software for managing your Corsair solid-state drive and maintaining its performance.

Manufacturer Part Number
CSSD-F128GBLX
EAN/UPC
0843591051101,843591051101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Three years
DRAM Cache: Memory 256 MB
Form Factor: 7mm high, 2.5 inch
Interface: SATA 6Gb/s
Power Consumption active: 1.9W Max
Power Consumption Inactive: 0.6W Max
Shock: 40G
SSD Smart Support: Yes
SSD Technology MLC: ONFI
Unformatted Capacity: 128 GB
Voltage: 5V ±5%
Weight: 0.05kg

Package contents

  • Force Series LX Solid State Drive

Technical specifications

  • Interface Type: SATA 6.0 Gb/s (SATA 3)
  • Form Factor: 7mm high, 2.5 inch
  • Max Sequential Read (ATTO): Up to 560MB/s
  • Max Sequential Write (ATTO): Up to 150MB/s
  • Operating Temperature: 0C to +70C
  • Storage Temperature: -40C to +85C
  • Operating Humidity: 90% RH (40° C)
  • Storage Humidity: 93% RH (40° C)
  • MTBF: 1.5 million hours

Compatibility

  • SATA 3 6Gb/s
  • Backward compatible with SATA II and SATA I
  • Microsoft® Windows® 8, Windows® 8.1, Windows® 7, Vista®, and XP; Macintosh OS X; Linux
  • 2.5" bay, or 3.5” bay with 2.5” drive support
  • 7mm height for laptop and notebook compatibility