1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC

Add a 10 Gigabit Ethernet port (10 Gbps) to a client, server or workstation through a PCI Express slot. The ST10000SPEX PCI Express 10 Gbps Network Card lets you add a 10-Gigabit Ethernet port to your server or high-powered workstation through a PCI Express x4 (or higher) slot.

With rising demand on network resources due to large file transfers, increase in network users and multimedia content, more bandwidth is often required at various levels of your infrastructure. This 10 Gb NIC offers a cost-effective solution for your file or application server or even a high-powered workstation to transfer more data, faster.

Fully compliant with the IEEE 802.3an 10GBASE-T standard, the card offers added bandwidth over standard Cat 6a cabling, to meet your network needs without an overhaul of your infrastructure wiring, or a costly upgrade to fiber. The 10 Gbps network card also offers compatibility with VMWare® ESXi 5.0/5.1 and Microsoft Hyper-V® virtualization software and iSCSI support to combine LAN and SAN functions.

For peak operating efficiency, the 10GBASE-T card features the Tehuti TN4010 chipset, compliant with 802.3az Energy Efficient Ethernet and with significantly reduced power consumption versus the popular Intel® X540-AT1 chipset. The reduced power consumption also helps to minimize heat generated by the card, to avoid increasing the operating temperature within your server case.

Power Consumption Benchmark

ST10000SPEX
(Tehuti TN4010)
Intel X540-AT1
Speed

Power Consumption
4.50W
10.8W
@ 10 Gbps

3.3.W
7.7W
@ 1 Gbps

2.48W
6.4W
@ 100 Mbps

The card also supports 16K Jumbo Frames, 802.1q VLAN tagging and is backward compatible with 1 Gbps and 100 Mbps network connections. For added versatility, the controller card is equipped with a standard profile bracket and includes a low-profile/half-height bracket for installation in small form-factor computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST10000SPEX
EAN/UPC
0065030857390,065030857390
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Ports: 1
Interface: RJ45 (10 Gigabit Ethernet)
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Industry Standards: IEEE 802.3an (10GBASE-T), IEEE 802.3ab (1GBASE-T), IEEE 802.3u (100BASE-T), IEEE 802.3az (EEE – Energy Efficient Ethernet) PCI Express Rev 2.0
Chipset ID:
Tehuti - TN4010
Marvell - 88X3110

Connector(s)

Connector Type(s): 1 - PCI Express x4 Male
External Ports: 1 - RJ-45 Female

Performance

Maximum Data Transfer Rate: 10 Gbps
Compatible Networks: 100/1000/10000 Mbps (10Gb)
Full Duplex Support: Yes
Jumbo Frame Support: 16K max.
Supported Protocols: IEEE 802.3ad (link aggregation), IEEE 802.1q (VLAN tagging), RFC 2819 (RMON MIB statistics)

Software

OS Compatibility:
Windows® 8 / 8.1 (32/64bit), 7 (32/64)
Windows Server® 2012, 2008 R2
Linux 2.6.24 and up (Tested up to 3.5)
VMWare® ESXi 5.0/5.1 and Microsoft Hyper-V®

Special Notes / Requirements

System and Cable Requirements: Available PCI Express x4 slot

Physical Characteristics

Product Length: 3.3 in [83 mm]
Product Width: 0.7 in [19 mm]
Product Height: 4.7 in [120 mm]
Product Weight: 1.7 oz [49 g]

Packaging Information

Shipping (Package) Weight: 5.2 oz [146 g]

What's in the Box

Included in Package:

1 - 1 Port PCI Express 10GBase-T Network Card
1 - Low Profile Bracket
1 - Driver CD
1 - Instruction Manual

* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.