Pole Mount

  • Allows MAX3 to be mounted to poles and flat surfaces
  • Mounts to poles using tube clamps
  • Compatible with large, medium and small MAX3 knuckles
  • MAX3 fastens to bracket through threaded hole and secured using a jam nut
  • Hardware bag includes tube clamps and jam nut
  • Limited Lifetime Warranty

Manufacturer Part Number
7160-0440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

On any poles and flat surfaces

Weight:

0.50 lbs.

Dimensions:

4.12" H x 2.75" W x 1.87" D

Features:

  • Allows MAX3 to be mounted to poles and flat surfaces
  • Mounts to poles using tube clamps
  • Compatible with large, medium and small MAX3 knuckles
  • MAX3 fastens to bracket through threaded hole and secured using a jam nut
  • Hardware bag includes tube clamps and jam nut
  • Limited Lifetime Warranty