DashDrive Durable HD710 Waterproof/Shock-Resistant USB 3.0 External Hard Drive

The DashDrive™ Durable HD710 external hard drive has arrived, providing mobile, rapid, and dependable data access in a rugged and sporty package. The housing of the HD710 is comprised of a unique silicone material, and the drive incorporates military-grade shockproof and waterproof (IPX7) construction with an ultra-fast USB 3.0 interface. Its lively outlook and dynamic design match the requirements and style of sports and outdoor enthusiasts, with color options including blue, yellow, and black.

Military-Grade Shockproof and Proven Waterproof
No more worries about losing valuable data due to spilled drinks. The DashDrive™ Durable HD710 passed the stringent IEC 529 IPX7 test, in which the device proved water-tight after being submerged in meter-deep water for up to 30 minutes. The DashDrive™ Durable HD710 also passed the stringent Military MIL-STD-810G 516.6 drop test. This drive is capable of handling the toughest conditions, and still deliver the blazing fast USB 3.0 transmission speed consumers have come to expect.

Wrap-around USB Cable
The USB cable tucks into a wrap-around exterior slot in the drive casing, providing an elegant storage solution that matches the highly practical characteristics of the device.

Blue LED Indicator
The DashDrive™ Durable HD710 2.5” external hard drive features a bright cold-blue LED indicator that shines through the enclosure to indicate power and data transfer status.

Manufacturer Part Number
AHD710-2TU3-CBL
EAN/UPC
0842243008357,842243008357
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity: Blue-2TB
Color: Blue
Dimensions (L x W x H): 132 x 99 x 22mm (5.2 x 3.9 x 0.85in)
Weight: 220g (0.49 lb)
Interface: SuperSpeed USB 3.0
System Requirements: Windows XP, Vista, 7, 8 / Mac OS X 10.6 or later / Linux Kernel 2.6 or later
Accessories: USB 3.0 Cable, Quick Install Guide
Warranty: 3 Years