Premier Pro SP900 M.2 2280 Solid State Drive

The Premier Pro SP900 M.2 2242 and 2280 SATA 6Gb/s SSDs are built for PC development of the next generation – “faster and smaller”. The SP900 M.2 2242 and 2280 are even smaller than a 2.5” SSD and mSATA, but come with 128/256/512GB in capacity. Both of the two models are suitable for ultrabooks, and the 2280 can also be applied on motherboards. Thanks to the support of Intel® Smart Response Technology, the SP900 M.2 2242 and 2280 provide sequential read/write speeds up to 550/530 MB/s for excellent performance. Additionally, with the support of DVESLP (Device Sleep) technology, the SP900 M.2 2242 and 2280 consumes less power for longer battery life.

Great Compatibility Meets Your Needs

The SP900 M.2 2242 and 2280 are the smallest SSD form factors in the market, with measurements of only 22 x 42 x 3.5mm (2242) and 22 x 80 x 3.5mm (2280). It is the best solution to upgrade ultrabooks or slim laptops, and the SP900 M.2 2280 also supports motherboards of the next generation.

Supports Intel® Smart Response Technology

Intel Smart Response Technology (ISRT) is a caching mechanism, which allows a SATA Solid-State Drive (SSD) to function as cache for a mechanical hard disk drive. Setting up the Premier Pro SP900 M.2 2242 and 2280 with ISRT is convenient and quick.

Lower Power Consumption, Longer Battery Life

The Premier Pro SP900 M.2 2242 and 2280 support DVESLP (Device Sleep) technology for energy efficiency – it not only reduces the electricity cost, also prolongs the battery life.

Manufacturer Part Number
ASP900NS38-128GM-C
EAN/UPC
0842243008210,842243008210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  128GB/256GB/512GB
Form Factor:  M.2 2280
NAND Flash:  Synchronous MLC
Controller:  LSI SF-2281
Dimensions (L x W x H) :  22 x 80 x 3.5mm
Weight:  8g (0.28oz)
Interface:  SATA 6Gb/sec 

Performance(Max):

  • 128GB Performance (ATTO)
    • Read : Up to 550MB/s
    • Write : Up to 530MB/s
  • Maximum 4K Random write IOPS up to 89K
  • 256GB Performance (ATTO)
    • Read : Up to 550MB/s
    • Write : Up to 530MB/s
  • Maximum 4K Random write IOPS up to 90K
  • 512GB Performance (ATTO)
    • Read : Up to 550MB/s
    • Write : Up to 530MB/s
  • Maximum 4K Random write IOPS up to 30K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables.

Operating temperature:  0~70 °C / -40~85°C
Storage temperature:  5 ~ 95% RH (0 ~ 55°C)
Shock resistance:  1500G / 0.5ms
MTBF:  1,200,000 hours