Easiest, Quickest way to Access any SATA Hard Drive or SSD!
Introducing the RocketStor 5411A:
The RocketStor 5411A is the easiest and quickest way to add high-speed, multi-terabyte SATA storage to any computer with USB support. Why bother with expensive, one-sizefits- all, USB drive kits? The RocketStor 5411A’s simple, efficient design allows you to use any off-the-shelf SATA drive – from today’s fastest SSD’s to high-capacity 6TB hard drives.
Connecting drives to your computer has never been easier!
The easy to access, open-topped drive bay makes adding or removing storage a snap, and supports any standard 3.5” or 2.5” SATA hard drive and SSD.
User Friendly Plug & Play Installation
The RocketStor 5411A is a true plug and play USB 3.0 storage solution. It can be used with any PC or Mac system with USB support, and requires no driver or software installation. The RocketStor 5411A is fully backwards compatible with USB 2.0/1.0 connectors, and can be freely moved between any of your computing systems as needed.
Note:
RocketStor 5411A Technical Specifications
Enclosure Interface: SATA to USB 3.0
I/O Ports: 1 x USB 3.0 Type-B Ports
SATA Hard Drive Compatible: 2.5" and 3.5" (SATA 3.0 and SATA 2.0 Compatible)
Solid State Drive Compatible: 2.5" (SATA 3.0 and SATA 2.0 Compatible)
Interface Transfer Rate: 5Gb/s
Hot-Swap and Hot-Plug Compatibility: Yes
LED Indicators: Individual Power and Active LEDs per bay
Power Button: No
System Requirements: Any PC or Mac with USB 3.0 port or Standard USB 3.0 PCIe Card
Material: ABS Plastic
Operating Temperature: Work Temp: 32°F ~ 122°F / Storage Temp: -4°F ~ 158°F
Operating Voltage: Input: AC100-240V / Output: DC +12V 4.17A
Certification Approval: FCC, CE, WEEE
Warranty: Limited Warranty period (parts): 1 years / Limited Warranty period (Labor): 1 years Return For Repair or Replacement Only