Cinema Contour Projection Screen

The Cinema ContourĀ® features a wider, more substantial frame as well as the latest technology in projection surfaces designed for 4K and Ultra HD to maximize the technology of your projector. The larger standard black frame gives the eye a point of reference and enhances contrast for film purists and aficionados. The Cinema Contour can be customized by frame, finish, size and surface.

Manufacturer Part Number
24769V
EAN/UPC
0717068374065,717068374065
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cinema Contour
  • Format: Wide (16:10)
  • Size: 100" x 160" or 189" diagonal
  • Surface: HD Progressive 1.3
  • Options: Pro-TrimFrame: Pro-Trim