1U 3.5" 4-Bay Trayless JBOD Storage Rackmount Chassis

The M-140-JB M series of trayless storage JBOD rackmounts not only have a compact size, but the trayless and hot-swappable 3.5" bays make this chassis a new breed of storage chassis. The chassis also has a built-in 150W open-frame power supply and four peer-to-peer SATA ports on the backplane to support the latest SAS and SATA hard drives. The M series chassis are available in 1U, 2U, 3U, and 4U form factors.

Manufacturer Part Number
M-140-JB
EAN/UPC
0846813035224,846813035224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: M-140-JB
RoHS Compliance Version: Yes
Form factor: 1 U
Standard Drive Bays: Hotswap 3.5": 4
Hotswap HDD Type: 3.5" SATA I/II/III
Indicators: Power, HDD
Switches: Power
Supported PSU Type: 150W Open-frame PSU included
Expansion Slots: 1 (Centronics)
Security: Key Lock
Material of Front Bezel: Aluminum with Steel
Material of Handle: Aluminum
Material of Main Chassis: Steel
Color of Front Bezel: Black
Color of Main Chassis: Black
Cooling Fan: 2x40mm
Dimensions (WxHxD):

  • 19.00" x 1.75" x 14.96"
  • 482.6 mm x 44.4 mm x 380.0 mm
Notes: - power cord is not included.