Panasonic Security-Tough Monitors Offer Wide Range of Sizes and Inputs.
Equipped with a security-tough metal cabinet, the Panasonic lightweight, space-saving PLCD Series of video monitors offer a wide range of sizes and inputs to handle whatever the video surveillance task. The 19" PLCD Series features an Active Matrix TFT LCD and LED display with over 16 million colors to produce exceptional clarity and color detail. For easy mounting, all models are VESA compatible, and they include two built-in speakers with gradual volume increase for excellent audio.
Note:
Screen Size: 19"
Pixel Type: LCD Active Matrix TFT
Contrast: 800:01:00
Max. Resolution: 1280 x 1024
Brightness: 250 cd/m^2
Aspect Ratio: 5:04
Viewing Angle (H/V): 160° / 130°
Display Color: 16.7 Million
Response Time: <5ms (typ.)
Speakers: 2W x 2
Gradual Volume Increase: Yes
Video In/Out (BNC): 2-Feb
S-Video In/Out: 1-Jan
RGB In (15 Pin D-Sub): 1
Component: 1
DVI In / HDMI In: 1-Jan
Audio In/Out (RCA): 2-Feb
PC Stereo In/Out: 1-Jan
Multi Display: PIP / PBP / VOV
Filter Type: 3d Combfilter / Deinterlace
Rackmount: PRMK08
Vesa Mount Size: 100mm x 100mm
Outline Dimensions (W x H x D): 16.87" x 14.72" x 3.13"
Gross weight: 15.8 lbs. (7.17 kg)
Power Consumption: <42W
Electrical Ratings: AC100-240V (50/60Hz) DC 12V / 3.5A
Regulations: UL, CB, FCC(B), CE-Emc(LVD)