NexStar HX SuperSpeed USB 3.0

SATA III 6Gb/s Hard Drive Enclosure w/USB 3.0

Introducing the NexStar HX with SATA III 6Gbps – a sleek 3.5" SATA to USB 3.0 External Hard Drive Enclosure designed to keep your hard drive safe and cool. This enclosure features a hard aluminum case shell that effectively draws away the heat while an active controlled 80mm fan pushes cool air into the enclosure ensuring your hard drive is protected and cooled. This NexStar HX is also designed with smart and green features to extend the life of the drive by spinning down when the system goes to sleep thus saving energy when it is not in use. With the latest UASP protocol and SATA III 6Gbps support, transferring and backing up files are faster than ever. This NexStar HX enclosure truly evolves into a newer and better storage enclosure.

Manufacturer Part Number
NST-386S3-BK
EAN/UPC
0844767020563,844767020563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: NST-386S3-SV (Silver)
Device Support: SATA III/II/I Hard Drive
Device Size: 3.5"
Internal Interface: Standard SATA
External Interface: USB 3.0(Backwards Compatible With USB 2.0 & 1.1)
HD Capacity: Up to 6TB*
Material: Aluminum & Plastic
Fan: 80 mm
Power: 12VDC Ac Adapter
Dimension: 180 x 142 x 55 mm
USB Cable Length: 914mm (36 inches)