6867 SIP Phone

The Mitel 6867 SIP Phone is designed for power users who demand a lot from both their phones and their networks. The 6867 provides remarkable HD wideband audio and an enhanced speakerphone that uses advanced audio processing to achieve richer and clearer hands-free conversations. Supporting today’s high speed networks through dual Gigabit Ethernet ports, the 6867 offers a large color LCD display, six programmable soft keys, four programmable context-sensitive system keys and native DHSG/EHS headset support. When equipped with an optional detachable keyboard and up to three expansion modules, the 6867 becomes a productivity-enhancing 24-line desktop communication tool. With its fully customizable hard key layout, XML capabilities and an environmentally efficient PoE class 2 rating, the 6867 is one of the most advanced SIP desktop phones available on the market today.

Manufacturer Part Number
80C00002AAA-A
EAN/UPC
0012304731863,012304731863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature Keys

2 dedicated line keys with LEDs

6 programmable soft keys with LEDs that can be customized to access up to a total of 20 functions

4 context-sensitive system keys that can be customized to access up to a total of 18 functions

4-way navigation key with Select/OK button

Dedicated function keys, including Conference, Transfer, Callers List, Hold, Redial, Goodbye, Options, 2 volume keys, Mute (with LED) and Speaker/Headset (with LED)

Optional customizable hard keys for personalized key configurations

5 alternative key caps include: DND, CFD, Voice Mail, L3, L4

Built in USB 2.0 port

Audio and Codecs

Mitel Hi-Q Audio Technology

Hearing aid compatible (HAC) handset

Full-duplex quality speakerphone

Codecs: G.711 μ-law / A-law, G.729, G.722, AMR*, AMR-WB(G.722.2)*, G.726, iLBC, BV16, BV32, L16

Echo cancellation

Comfort noise utilization

Voice Quality Metrics, including MOS

USB, DHSG/EHS, and 4-pin modular headset support

Display and Indicators

3.5” QVGA 320x240 pixel color display

Intuitive graphical user interface and navigation menus

Adjustable screen brightness for user comfort in different lighting environments

Dedicated LED for call and message waiting indication

Security

User and administrator level passwords for login

Encryption of configuration files

HTTPS configuration download and web management

Phone lock with PIN

Digest Authentication

Transport Layer Security (TLS)

Secure Real-Time Protocol (SRTP)

XML API Capabilities

Display control based on user actions or events

Dynamic Phone Configuration

RTP Streaming Control

CTI applications

Extensive XML documentation and sample apps

Localization

Multilingual support – English, French, Spanish, Italian, German

Downloadable language pack support for customization and additional language translations

Country-specific call progress tones and cadences

Latin1, Latin2 Character sets

Protocol

IETF SIP (RFC3261) and associated RFCs

Extensive SIP standards compliance

Networking and Provisioning

Dual 10/100/1000 Mbps Ethernet ports (LAN/PC}

Manual or Dynamic Host Configuration Protocol (DHCP) IP address setup

Support of multiple DHCP options: 2,12,42,43,60,66,77, 120,132,159,160

Time and date synchronization using SNTP

Quality of Service support – IEEE 802.1 p/Q VLAN and priority tagging, Type of Service (TOS), and Differentiated Services Code Point

Integrated HTTP/HTTPS server for web administration and maintenance, including a built-in troubleshooting section

Mass deployment via central provisioning of user configuration files – TFTP, FTP, HTTP, HTTPS

TR-069 support

Redundant server support

DNS-SRV

Backup proxy/registrar server support

RTCP support (RFC1889)

RTP streaming for Paging and Intercom applications

IEEE 802.1x

LLDP-MED

Power

PoE Class 2

Dynamic PoE class changes when expansion modules are added

Level “V” energy efficiency rated power adapters available

87-00013AAA-A (North America)

D6700-0131-48-20 (Universal)

Package Content

Mitel 6867 SIP Phone (80C00002AAA-A)

Handset and coil cord

Adjustable two-angle stand (35° & 60°)

Accessories

M685 LCD Expansion Module (80C00007AAA-A)

M680 Paper Expansion Module (80C00010AAA-A)

K680 QY Keyboard (80C00008AAA-A)

K680 QZ Keyboard (80C00013AAA-A)

K680 AY Keyboard (80C00014AAA-A)

Wall Mount Kit (80C00011AAA-A)